RailClamp® TVS diodes are specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE(cable discharge events), and EFT (electrical fast transients).
Manufacturer: Semtech Corporation
Win Source Part Number: 793058-RCLAMP3374N.T
Series: Automotive, AEC-Q100, RailClamp
Packaging: Reel package
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-UDFN Exposed Pad
Applications: Automotive, Ethernet
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Current - Peak Pulse (10/1000μs): 25A (8/20μs)
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: Yes
Capacitance @ Frequency: 3.6pF @ 1MHz
Family Name: RClamp3374N
Categories: Circuit Protection
Minimum Breakdown Voltage: 3.5V
Manufacturer Package: SLP3020N10
Maximum Clamping Voltage: 18V
Alternative Parts (Cross-Reference): DT1240A-08LP3810-7; SP4065-08ATG; HSP061-8M16;
Introduction Date: July 24, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 18V 10-SON T/R
TVS Diode, 1000W, 3.3V, Unidirectional, Silicon, 10-Pin Product overview: RCLAMP3374N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3374N.TCT can be used for catalog matching and distributor lookup.
25A@8/20us 1kW 18V 3.5V 3.3V@Max SMD,3x2mm Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3.3VWM 18VC SLP3020N10
TVS DIODE 3.3VWM 18VC SLP3020N10
| Richardson RFPD | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3374N.TCT | 793058-RCLAMP3374N.TCT | RCLAMP3374NTCTTR-ND | RCLAMP3374N.TCT | 144-RCLAMP3374N.TCT | RCLAMP3374N.TCT | RCLAMP3374N.TCT | RCLAMP3374N.TCT |
| Product Name | TVS | TVS - TVS - Diodes - RCLAMP3374N.TCT | TVS Diodes | 1000W 3.3V TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Diode Type | Transient Voltage Suppressor Diodes | |||||||
| VR | 3.3 volts | |||||||
| VBR | 3.5 volts | 3.5 volts | 3.5 volts | 3.5 volts | 3.5 volts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| CT | 3.6 pF |