Nexperia B.V. 200 mA low VF Schottky barrier rectifier RB521S30YL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 30 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 30 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. It has an average forward current rating of 0.2 A, a reverse voltage rating of 30 V, and a maximum reverse current of 30 µA at 10 V. The junction temperature ranges from -55 °C to 150 °C, with a maximum power dissipation of 275 mW on a standard FR4 PCB and 500 mW on a ceramic PCB. The device is suitable for low current rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Datasheet Summary
Powered by GS/AI

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. It has an average forward current rating of 0.2 A, a reverse voltage rating of 30 V, and a maximum reverse current of 30 µA at 10 V. The junction temperature ranges from -55 °C to 150 °C, with a maximum power dissipation of 275 mW on a standard FR4 PCB and 500 mW on a ceramic PCB. The device is suitable for low current rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Suppliers

Company
Product
Description
Supplier Links
200 mA low VF Schottky barrier rectifier - RB521S30YL - Nexperia B.V.
Nijmegen, Netherlands
200 mA low VF Schottky barrier rectifier
RB521S30YL
200 mA low VF Schottky barrier rectifier RB521S30YL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 30 V Low reverse current: IR ≤ 30 uA Ultra small and flat lead SMD plastic package Applications Low current rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 30 V
  • Low reverse current: IR ≤ 30 uA
  • Ultra small and flat lead SMD plastic package

Applications

  • Low current rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB521S30YL - 891238-RB521S30YL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521S30YL
891238-RB521S30YL
Diodes, Rectifiers - Single - RB521S30YL 891238-RB521S30YL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 891238-RB521S30YL Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: RB521S30 Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 8000 Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8541.10.0070

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 891238-RB521S30YL
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB521S30
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8541.10.0070

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB521S30YL
Schottky 30V 200MA Diode and Rectifier 280-RB521S30YL
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S30YL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30YL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S30YL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S30YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RB521S30YL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-RB521S30YLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Buy Now Datasheet
Single Diodes - 1727-RB521S30YLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1727-RB521S30YLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Buy Now Datasheet
Schottky Diode, Single, Aec-Q101, 30V; Diode Configuration Nexperia - 04AJ4440 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Single, Aec-Q101, 30V; Diode Configuration Nexperia
04AJ4440
Schottky Diode, Single, Aec-Q101, 30V; Diode Configuration Nexperia 04AJ4440
SCHOTTKY DIODE, SINGLE, AEC-Q101, 30V; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

SCHOTTKY DIODE, SINGLE, AEC-Q101, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521S30YL
Schottky Diodes & Rectifiers RB521S30YL
Schottky Diodes & Rectifiers 200 mA low Vf MEGA Schottky barrier rectifier

Schottky Diodes & Rectifiers 200 mA low Vf MEGA Schottky barrier rectifier

Buy Now Datasheet
Single Diodes - RB521S30YL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521S30YL
Single Diodes RB521S30YL
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521S30YL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521S30YL
Discrete Semiconductor Products - Diodes - Rectifiers RB521S30YL
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB521S30YL 891238-RB521S30YL 280-RB521S30YL RB521S30YL 1727-RB521S30YLDKR-ND 04AJ4440 RB521S30YL RB521S30YL RB521S30YL
Product Name 200 mA low VF Schottky barrier rectifier Diodes, Rectifiers - Single - RB521S30YL Schottky 30V 200MA Diode and Rectifier Single Diodes Schottky Diode, Single, Aec-Q101, 30V; Diode Configuration Nexperia Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-523; SOD523 SOD523 SOD-523; SOD-523 Tape & Reel (TR) SOD523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 1 amps
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data