Low VF 30V 2A SOD-123FL SBD
Low VF 30V 2A SOD-123FL SBD
Low VF 30V 2A SOD-123FL SBD
DIODE SCHOTTKY 30V 2A PMDU Product overview: RBR2MM30ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM30ATFTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367196-RBR2MM30ATFT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: PMDU
Base Product Number: RBR2MM30
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Schottky 30V 2A Surface Mount PMDU
Diode Schottky 30V 2A Surface Mount PMDU
Diode Schottky 30V 2A Surface Mount PMDU
DIODE SCHOTTKY 30V 2A PMDU
DIODE SCHOTTKY 30V 2A PMDU
Schottky Diodes & Rectifiers 30V VR 2A 0.53V VF PMDU; SOD-123FL
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 2643791 | 280-RBR2MM30ATFTR | 1367196-RBR2MM30ATFTR | RBR2MM30ATFCT-ND | RBR2MM30ATFTR | RBR2MM30ATFTR | RBR2MM30ATFTR | 92Y3806 |
| Product Name | Schottky Diodes & Rectifiers | Schottky 30V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, Aec-Q101, 2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | SOD-123; SOD-123FL | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| VF | 0.5300 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts |