ROHM Semiconductor USA, LLC 30V 100MA Diode and Rectifier RB521ZS8A30TE61

Description
DIODE ARR SCHOTT 30V 100MA 8HMD Product overview: RB521ZS8A30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB521ZS8A30TE61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 100MA 8HMD Product overview: RB521ZS8A30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB521ZS8A30TE61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 100MA Diode and Rectifier - 286-RB521ZS8A30TE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100MA Diode and Rectifier
286-RB521ZS8A30TE61
30V 100MA Diode and Rectifier 286-RB521ZS8A30TE61
DIODE ARR SCHOTT 30V 100MA 8HMD Product overview: RB521ZS8A30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB521ZS8A30TE61 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 100MA 8HMD Product overview: RB521ZS8A30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB521ZS8A30TE61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB521ZS8A30TE61TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 4 Independent Schottky 30V 100mA Surface Mount 8-XFDFN

Diode Array 4 Independent Schottky 30V 100mA Surface Mount 8-XFDFN

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RB521ZS8A30TE61 - 804844-RB521ZS8A30TE61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB521ZS8A30TE61
804844-RB521ZS8A30TE61
Diodes, Rectifiers - Arrays - RB521ZS8A30TE61 804844-RB521ZS8A30TE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 804844-RB521ZS8A30TE 61 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 4 Independent Current - Average Rectified (Io) (per Diode): 100mA Supplier Device Package: 8-HMD (1.6x0.8) Manufacturer Package: 8-XFDFN Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: RB521ZS8A30

Manufacturer: Rohm Semiconductor
Win Source Part Number: 804844-RB521ZS8A30TE61
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 4 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Supplier Device Package: 8-HMD (1.6x0.8)
Manufacturer Package: 8-XFDFN
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: RB521ZS8A30

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521ZS8A30TE61
Schottky Diodes & Rectifiers RB521ZS8A30TE61
Schottky Diodes & Rectifiers DIODE SCHOTTKY SS30V 100MA 8PIN ARRAY

Schottky Diodes & Rectifiers DIODE SCHOTTKY SS30V 100MA 8PIN ARRAY

Buy Now Datasheet
Diode Arrays RB521ZS8A30TE61
DIODE ARRAY SCHOTTKY 30V 8HMD

DIODE ARRAY SCHOTTKY 30V 8HMD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521ZS8A30TE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521ZS8A30TE61
Discrete Semiconductor Products - Diodes - Rectifiers RB521ZS8A30TE61
DIODE ARR SCHOTT 30V 100MA 8HMD

DIODE ARR SCHOTT 30V 100MA 8HMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers
Product Number 286-RB521ZS8A30TE61 RB521ZS8A30TE61TR-ND 804844-RB521ZS8A30TE61 RB521ZS8A30TE61 RB521ZS8A30TE61 RB521ZS8A30TE61
Product Name 30V 100MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - RB521ZS8A30TE61 Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 8-XFDFN 8-XFDFN
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data