4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2510P8
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2510P8
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2510P8
Manufacturer: Semtech Corporation
Win Source Part Number: 1242101-RCLAMP3324P.
Family Name: RClamp3324P
Manufacturer Homepage: www.semtech.com
Alternative Parts (Cross-Reference): AOZ8304ADIL; AOZ8818DI-03; PLR3304-LF-T73; CPDA10R3V3U-HF;
Introduction Date: June 16, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 4.5VC SGP2510P8 Product overview: RCLAMP3324P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3324P.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 4.5VC SGP2510P8
TVS DIODE 3.3VWM 4.5VC SGP2510P8
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3324P.TNTDKR-ND | 1242101-RCLAMP3324P.TNT | RCLAMP3324P.TNT | 144-RCLAMP3324P.TNT | RCLAMP3324P.TNT | RCLAMP3324P.TNT |
| Product Name | TVS Diodes | TVS - TVS - Diodes - RCLAMP3324P.TNT | TVS | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | 10-UFDFN | Tape & Reel (TR) | SGP2510P8 | 10-UFDFN | ||
| VC | 4.5 volts | 4.5 volts | 4.5 volts | |||
| VBR | 8 volts | 8 volts | 8 volts |