Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2710P8
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2710P8
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2710P8
Trans Voltage Suppressor Diode, 75W, 5V V(RWM), Unidirectional, 1 Element, Silicon, 2.70 X 1 MM, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SLP2710P8, 10 PIN Product overview: RCLAMP0584J.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 75W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0584J.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 15VC SLP2710P8
TVS ARRAY, 75W, 5V, UNIDIRECTIONAL, SLP2710P8; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 75W, 5V, UNIDIRECTIONAL, SLP2710P8; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 15VC SLP2710P8
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0584J.TCT | RCLAMP0584JTCTTR-ND | 144-RCLAMP0584J.TCT | RCLAMP0584J.TCT | 27W7595 | RCLAMP0584J.TCT |
| Product Name | TVS | TVS Diodes | 75W 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, 75W, 5V, Unidirectional, Slp2710P8; Product Range Semtech | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 10-UFDFN | SLP2710P8 | SLP2710P8 | 10-UFDFN | ||
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | |||
| VC | 15 volts | 15 volts | 15 volts | |||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |