Diode Standard 200V 500mA Surface Mount TUMD2S
Diode Standard 200V 500mA Surface Mount TUMD2S
Diode Standard 200V 500mA Surface Mount TUMD2S
DIODE GEN PURP 200V 500MA TUMD2S Product overview: RF05VAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF05VAM2STR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092007-RF05VAM2STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 500mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TUMD2M
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RECTIFIER, SINGLE, 0.5A, 200V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):500mA; Diode Configuration:Single
850mV@500mA 11ns Single 500mA 200V SMD Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 200V 500MA TUMD2S
Rectifiers 200V Vrm 0.5A Io Recovery Diode
DIODE GEN PURP 200V 500MA TUMD2S
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | RF05VAM2STR-ND | 1246786 | 280-RF05VAM2STR | 1092007-RF05VAM2STR | 74AC1863 | RF05VAM2STR | RF05VAM2STR | RF05VAM2STR | RF05VAM2STR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | 200V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - RF05VAM2STR | Rectifier, Single, 0.5A, 200V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Package | Tumd2m | Tape & Reel (TR) | 2-SMD, Flat Lead | TUMD2M | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 25 ns | 25 ns | 25 ns | 11 ns | |||||
| Diode Type | Standard |