ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RBR3MM60ATFTR RBR3MM60ATFTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891295-RBR3MM60ATFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RBR3MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR3MM60ATFCT, RBR3MM60ATFDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891295-RBR3MM60ATFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RBR3MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR3MM60ATFCT, RBR3MM60ATFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RBR3MM60ATFTR - 891295-RBR3MM60ATFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR3MM60ATFTR
891295-RBR3MM60ATFTR
Diodes, Rectifiers - Single - RBR3MM60ATFTR 891295-RBR3MM60ATFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891295-RBR3MM60ATFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RBR3MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR3MM60ATFCT, RBR3MM60ATFDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891295-RBR3MM60ATFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RBR3MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR3MM60ATFCT, RBR3MM60ATFDKR

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-RBR3MM60ATFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-RBR3MM60ATFTR
Schottky 60V 3A Diode and Rectifier 280-RBR3MM60ATFTR
DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60ATFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60ATFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2159888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159888P
Schottky Diodes & Rectifiers 2159888P
ROHM RBR3MM60ATFTR Diode

ROHM RBR3MM60ATFTR Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159888
Schottky Diodes & Rectifiers 2159888
ROHM RBR3MM60ATFTR Diode

ROHM RBR3MM60ATFTR Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159887
Schottky Diodes & Rectifiers 2159887
ROHM RBR3MM60ATFTR Diode

ROHM RBR3MM60ATFTR Diode

Supplier's Site
Single Diodes - RBR3MM60ATFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM60ATFDKR-ND
Single Diodes RBR3MM60ATFDKR-ND
Diode Schottky 60V 3A Surface Mount PMDU

Diode Schottky 60V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM60ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM60ATFTR-ND
Single Diodes RBR3MM60ATFTR-ND
Diode Schottky 60V 3A Surface Mount PMDU

Diode Schottky 60V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM60ATFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM60ATFCT-ND
Single Diodes RBR3MM60ATFCT-ND
Diode Schottky 60V 3A Surface Mount PMDU

Diode Schottky 60V 3A Surface Mount PMDU

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3MM60ATFTR
Schottky Diodes & Rectifiers RBR3MM60ATFTR
Schottky Diodes & Rectifiers 60V VR 3A 0.66V VF PMDU; SOD-123FL

Schottky Diodes & Rectifiers 60V VR 3A 0.66V VF PMDU; SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3MM60ATFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3MM60ATFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR3MM60ATFTR
DIODE SCHOTTKY 60V 3A PMDU

DIODE SCHOTTKY 60V 3A PMDU

Supplier's Site
Single Diodes - RBR3MM60ATFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3MM60ATFTR
Single Diodes RBR3MM60ATFTR
DIODE SCHOTTKY 60V 3A PMDU

DIODE SCHOTTKY 60V 3A PMDU

Supplier's Site Datasheet
Schottky Rectifier, Aec-Q101, 3A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3817 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 3A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3817
Schottky Rectifier, Aec-Q101, 3A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3817
SCHOTTKY RECTIFIER, AEC-Q101, 3A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 3A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 891295-RBR3MM60ATFTR 280-RBR3MM60ATFTR 2159888P 2159888 RBR3MM60ATFDKR-ND RBR3MM60ATFTR RBR3MM60ATFTR RBR3MM60ATFTR 92Y3817
Product Name Diodes, Rectifiers - Single - RBR3MM60ATFTR Schottky 60V 3A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, Aec-Q101, 3A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm
Package PMDU Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; Sod-123fl SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data