ROHM Semiconductor USA, LLC Single Diodes RB521SM-40FHT2R

Description
Diode Schottky 40V 200mA Surface Mount EMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 200mA Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB521SM-40FHT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB521SM-40FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB521SM-40FHT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB521SM-40FHT2R - 931517-RB521SM-40FHT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521SM-40FHT2R
931517-RB521SM-40FHT2R
Diodes, Rectifiers - Single - RB521SM-40FHT2R 931517-RB521SM-40FHT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 931517-RB521SM-40FHT 2R Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA Surface Mount EMD2 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: RB521 Categories: Discrete Semiconductor Products Case / Package: EMD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB521SM-40FHT2RDKR, RB521SM-40FHT2RCT, RB521SM-40FHT2RTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931517-RB521SM-40FHT2R
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 200mA Surface Mount EMD2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB521
Categories: Discrete Semiconductor Products
Case / Package: EMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB521SM-40FHT2RDKR, RB521SM-40FHT2RCT, RB521SM-40FHT2RTR

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-RB521SM-40FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB521SM-40FHT2R
Schottky 40V 200MA Diode and Rectifier 280-RB521SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB521SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-40FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB521SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521SM-40FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2159856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159856
Schottky Diodes & Rectifiers 2159856
ROHM RB521SM-40FHT2R Schottky Barrier

ROHM RB521SM-40FHT2R Schottky Barrier

Supplier's Site
Schottky Diodes & Rectifiers - 2159855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159855
Schottky Diodes & Rectifiers 2159855
ROHM RB521SM-40FHT2R Schottky Barrier

ROHM RB521SM-40FHT2R Schottky Barrier

Supplier's Site
Schottky Diodes & Rectifiers - 2159856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159856P
Schottky Diodes & Rectifiers 2159856P
ROHM RB521SM-40FHT2R Schottky Barrier

ROHM RB521SM-40FHT2R Schottky Barrier

Supplier's Site
Schottky Rectifier, Aec-Q101, 0.2A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3861 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.2A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3861
Schottky Rectifier, Aec-Q101, 0.2A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3861
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB521SM-40FHT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521SM-40FHT2R
Single Diodes RB521SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521SM-40FHT2R
Schottky Diodes & Rectifiers RB521SM-40FHT2R
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2

Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521SM-40FHT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521SM-40FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB521SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number RB521SM-40FHT2RDKR-ND 931517-RB521SM-40FHT2R 280-RB521SM-40FHT2R 2159856 2159856P 92Y3861 RB521SM-40FHT2R RB521SM-40FHT2R RB521SM-40FHT2R
Product Name Single Diodes Diodes, Rectifiers - Single - RB521SM-40FHT2R Schottky 40V 200MA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Aec-Q101, 0.2A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package EMD2 Tape & Reel (TR) SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data