ROHM Semiconductor USA, LLC Single Diodes RBR1MM60ATR

Description
Diode Schottky 60V 1A Surface Mount PMDU
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RBR1MM60ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR1MM60ATR-ND
Single Diodes RBR1MM60ATR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR1MM60ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR1MM60ADKR-ND
Single Diodes RBR1MM60ADKR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR1MM60ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR1MM60ACT-ND
Single Diodes RBR1MM60ACT-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RBR1MM60ATR - 891275-RBR1MM60ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR1MM60ATR
891275-RBR1MM60ATR
Diodes, Rectifiers - Single - RBR1MM60ATR 891275-RBR1MM60ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891275-RBR1MM60ATR Features: Diode Schottky 60 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR1MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR1MM60ACT, RBR1MM60ADKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891275-RBR1MM60ATR
Features: Diode Schottky 60 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR1MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR1MM60ACT, RBR1MM60ADKR

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-RBR1MM60ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RBR1MM60ATR
Schottky 60V 1A Diode and Rectifier 280-RBR1MM60ATR
DIODE SCHOTTKY 60V 1A PMDU Product overview: RBR1MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1MM60ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDU Product overview: RBR1MM60ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1MM60ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RBR1MM60ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR1MM60ATR
Single Diodes RBR1MM60ATR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR1MM60ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR1MM60ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR1MM60ATR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR1MM60ATR
Schottky Diodes & Rectifiers RBR1MM60ATR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 1A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 1A-IO Single

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RBR1MM60ATR-ND 891275-RBR1MM60ATR 280-RBR1MM60ATR RBR1MM60ATR RBR1MM60ATR RBR1MM60ATR
Product Name Single Diodes Diodes, Rectifiers - Single - RBR1MM60ATR Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELR-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
3 suppliers
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers