Diode Standard 700V 800mA Surface Mount PMDTM
Diode Standard 700V 800mA Surface Mount PMDTM
Diode Standard 700V 800mA Surface Mount PMDTM
Win Source Part Number: 1005785-RFN1LAM7STR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 700 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 800 mA
Reverse Recovery Time (trr): 80 ns
Current - Reverse Leakage @ Vr: 1 µA @ 700 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: PMDTM
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RFN1LAM7SDKR,RFN1LAM
Base Product Number: RFN1LAM7
DIODE GEN PURP 700V 800MA PMDTM Product overview: RFN1LAM7STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 700V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN1LAM7STR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 700V 800MA PMDTM
DIODE GEN PURP 700V 800MA PMDTM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RFN1LAM7STR-ND | 1005785-RFN1LAM7STR | 280-RFN1LAM7STR | RFN1LAM7STR | RFN1LAM7STR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 700V 800MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 700 volts | 700 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |