Diode Standard 600V 10A Surface Mount LPDS
Diode Standard 600V 10A Surface Mount LPDS
Diode Standard 600V 10A Surface Mount LPDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 123229-RFUH10NS6STL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.8V @ 10A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LPDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 10A LPDS Product overview: RFUH10NS6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH10NS6STL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 10A LPDS
DIODE GEN PURP 600V 10A LPDS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RFUH10NS6STLCT-ND | 123229-RFUH10NS6STL | 280-RFUH10NS6STL | RFUH10NS6STL | RFUH10NS6STL |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RFUH10NS6STL | 600V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | ||||
| VF | 2.8 volts | 2.8 volts | 2.8 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0100 mA | 0.0100 mA |