Manufacturer: Semtech Corporation
Win Source Part Number: 891507-RCLAMP0524T.T
Series: RailClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8T
Package: 10-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP0524
Categories: Circuit Protection
Case / Package: SLP2510P8T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Trans Voltage Suppressor Diode, 150W, 5V V(RWM), Unidirectional, 1 Element, Silicon, 2.50 X 1 MM, 0.40 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, SLP2510P8T, 10 PIN Product overview: RCLAMP0524T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0524T.TCT can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8T
TVS DIODE 5VWM 15VC SLP2510P8T
TVS DIODE 5VWM 15VC SLP2510P8T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 891507-RCLAMP0524T.TCT | 144-RCLAMP0524T.TCT | RCLAMP0524T.TCT-ND | RCLAMP0524T.TCT | RCLAMP0524T.TCT |
| Product Name | TVS - TVS - Diodes - RCLAMP0524T.TCT | 150W 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SLP2510P8T | 10-XFDFN | SLP2510P8T | 10-XFDFN | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Peak Pulse Power | 150 watts | 150 watts | 150 watts |