ROHM Semiconductor USA, LLC Single Diodes RLR4004TE-21

Description
Diode Standard 400V 800mA Surface Mount LLDS
Request a Quote Datasheet
Description
Diode Standard 400V 800mA Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RLR4004TE-21-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RLR4004TE-21-ND
Single Diodes RLR4004TE-21-ND
Diode Standard 400V 800mA Surface Mount LLDS

Diode Standard 400V 800mA Surface Mount LLDS

Buy Now Datasheet
Diode, Rectifier 400V 1A; Repetitive Peak Reverse Voltage Rohm - 05R8156 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier 400V 1A; Repetitive Peak Reverse Voltage Rohm
05R8156
Diode, Rectifier 400V 1A; Repetitive Peak Reverse Voltage Rohm 05R8156
DIODE, RECTIFIER 400V 1A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:800mA; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:20A; Operating Temperature Max:150°C

DIODE, RECTIFIER 400V 1A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:800mA; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:20A; Operating Temperature Max:150°C

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RLR4004TE-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RLR4004TE-21
Discrete Semiconductor Products - Diodes - Rectifiers RLR4004TE-21
DIODE GEN PURP 400V 800MA LLDS

DIODE GEN PURP 400V 800MA LLDS

Supplier's Site
Single Diodes - RLR4004TE-21 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RLR4004TE-21
Single Diodes RLR4004TE-21
DIODE GEN PURP 400V 800MA LLDS

DIODE GEN PURP 400V 800MA LLDS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number RLR4004TE-21-ND 05R8156 RLR4004TE-21 RLR4004TE-21
Product Name Single Diodes Diode, Rectifier 400V 1A; Repetitive Peak Reverse Voltage Rohm Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) ? to 150 C (? to 302 F)
VRRM 400 volts
VF 1 volts 1 volts 1 volts
IF 800 mA
Unlock Full Specs
to access all available technical data