ROHM Semiconductor USA, LLC Single Zener Diodes RLZTE-1113B

Description
Zener Diode 13V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet
Description
Zener Diode 13V 500mW ±3% Surface Mount LLDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - RLZTE-1113B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
RLZTE-1113B-ND
Single Zener Diodes RLZTE-1113B-ND
Zener Diode 13V 500mW ±3% Surface Mount LLDS

Zener Diode 13V 500mW ±3% Surface Mount LLDS

Buy Now Datasheet
13V 500MW Zener Diode - 287-RLZTE-1113B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 500MW Zener Diode
287-RLZTE-1113B
13V 500MW Zener Diode 287-RLZTE-1113B
DIODE ZENER 13V 500MW LLDS Product overview: RLZTE-1113B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1113B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 500MW LLDS Product overview: RLZTE-1113B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RLZTE-1113B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - RLZTE-1113B - 046296-RLZTE-1113B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1113B
046296-RLZTE-1113B
Diodes - Zener - Single - RLZTE-1113B 046296-RLZTE-1113B
Manufacturer: Rohm Semiconductor Win Source Part Number: 046296-RLZTE-1113B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046296-RLZTE-1113B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - RLZTE-1113B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RLZTE-1113B
Discrete Semiconductor Products - Diodes - Zener RLZTE-1113B
DIODE ZENER 13V 500MW LLDS

DIODE ZENER 13V 500MW LLDS

Supplier's Site
Single Zener Diodes - RLZTE-1113B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
RLZTE-1113B
Single Zener Diodes RLZTE-1113B
DIODE ZENER 13V 500MW LLDS

DIODE ZENER 13V 500MW LLDS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number RLZTE-1113B-ND 287-RLZTE-1113B 046296-RLZTE-1113B RLZTE-1113B RLZTE-1113B
Product Name Single Zener Diodes 13V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1113B Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) LLDS LLDS MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
RoHS Compliant RoHS
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data