Vishay Precision Group 600V 0.5A Diode and Rectifier RGL34J-E3/98

Description
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34J-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34J-E3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34J-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34J-E3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 0.5A Diode and Rectifier - 280-RGL34J-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 0.5A Diode and Rectifier
280-RGL34J-E3/98
600V 0.5A Diode and Rectifier 280-RGL34J-E3/98
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34J-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34J-E3/98 can be used for catalog matching and distributor lookup.

Diode Switching 600V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34J-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34J-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGL34J-E3/98 - 104463-RGL34J-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL34J-E3/98
104463-RGL34J-E3/98
Diodes, Rectifiers - Single - RGL34J-E3/98 104463-RGL34J-E3/98
Manufacturer: Vishay Win Source Part Number: 104463-RGL34J-E3/98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: RGL34J Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGL34J; RGL34JHE3/82; RGL34JHE3/98; Introduction Date: September 27, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104463-RGL34J-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: RGL34J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGL34J; RGL34JHE3/82; RGL34JHE3/98;
Introduction Date: September 27, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RGL34J-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34J-E3/98GITR-ND
Single Diodes RGL34J-E3/98GITR-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34J-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34J-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34J-E3/98GICT-ND
Single Diodes RGL34J-E3/98GICT-ND
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34J-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34J-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34J-E3/98
DIODE GP 600V 500MA DO213AA

DIODE GP 600V 500MA DO213AA

Supplier's Site
Single Diodes - RGL34J-E3/98 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGL34J-E3/98
Single Diodes RGL34J-E3/98
DIODE GP 600V 500MA DO213AA

DIODE GP 600V 500MA DO213AA

Supplier's Site Datasheet
Diode, Standard, 500Ma, 600V, Do-213Aa-2; Repetitive Peak Reverse Voltage Vishay - 05W6903 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 500Ma, 600V, Do-213Aa-2; Repetitive Peak Reverse Voltage Vishay
05W6903
Diode, Standard, 500Ma, 600V, Do-213Aa-2; Repetitive Peak Reverse Voltage Vishay 05W6903
DIODE, STANDARD, 500mA, 600V, DO-213AA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:10A RoHS Compliant: Yes

DIODE, STANDARD, 500mA, 600V, DO-213AA-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 500Ma, 600V, Do-213Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0313 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 500Ma, 600V, Do-213Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0313
Diode, Standard, 500Ma, 600V, Do-213Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0313
DIODE, STANDARD, 500mA, 600V, DO-213AA-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:10A RoHS Compliant: Yes

DIODE, STANDARD, 500mA, 600V, DO-213AA-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Diodes
Product Number 280-RGL34J-E3/98 104463-RGL34J-E3/98 RGL34J-E3/98GITR-ND RGL34J-E3/98 RGL34J-E3/98 05W6903
Product Name 600V 0.5A Diode and Rectifier Diodes, Rectifiers - Single - RGL34J-E3/98 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Standard, 500Ma, 600V, Do-213Aa-2; Repetitive Peak Reverse Voltage Vishay
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data