DIODE GEN PURP 400V 1.5A PMDTM Product overview: RFN2LAM4STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN2LAM4STFTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366915-RFN2LAM4STFT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RFN2LAM4
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Diode Standard 400V 1.5A Surface Mount PMDTM
Diode Standard 400V 1.5A Surface Mount PMDTM
Diode Standard 400V 1.5A Surface Mount PMDTM
DIODE GEN PURP 400V 1.5A PMDTM
RECTIFIER, SINGLE, 50A, 1.2V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
RECTIFIER, SINGLE, 50A, 1.2V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE GEN PURP 400V 1.5A PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-RFN2LAM4STFTR | 1366915-RFN2LAM4STFTR | RFN2LAM4STFTR-ND | RFN2LAM4STFTR | 94AC7844 | RFN2LAM4STFTR |
| Product Name | 400V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 50A, 1.2V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Package | Tape & Reel (TR) | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 400 volts | 400 volts |