Diode Standard 400V 1A Surface Mount PMDU
Diode Standard 400V 1A Surface Mount PMDU
Diode Standard 400V 1A Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027471-RR264MM-400TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 700mA
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Family Name: RR264MM-400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): RR264MM-400TF; RR264MM-400TFTR; RR264M-400TFTR; RR264M-400TF;
Introduction Date: September 10, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 400V 1A PMDU Product overview: RR264MM-400TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR264MM-400TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A PMDU
DIODE GEN PURP 400V 1A PMDU
RECTIFIER, SINGLE, 0.7A, 400V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):700mA; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RR264MM-400CT-ND | 027471-RR264MM-400TR | 280-RR264MM-400TR | RR264MM-400TR | RR264MM-400TR | 72AC6615 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RR264MM-400TR | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 0.7A, 400V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |