Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers RMB6S

Description
Bridge rectifier 0.8A 600V MBS
Request a Quote Datasheet
Description
Bridge rectifier 0.8A 600V MBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 6875920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6875920P
Bridge Rectifiers 6875920P
Bridge rectifier 0.8A 600V MBS

Bridge rectifier 0.8A 600V MBS

Supplier's Site
Bridge Rectifiers - 6875920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6875920
Bridge Rectifiers 6875920
Bridge rectifier 0.8A 600V MBS

Bridge rectifier 0.8A 600V MBS

Supplier's Site
Bridge Rectifiers - 1462277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1462277
Bridge Rectifiers 1462277
Bridge rectifier 0.8A 600V MBS

Bridge rectifier 0.8A 600V MBS

Supplier's Site
Bridge Rectifiers - RMB6S - 1243255-RMB6S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RMB6S
1243255-RMB6S
Bridge Rectifiers - RMB6S 1243255-RMB6S
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1243255-RMB6S Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1243255-RMB6S
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Bridge Rectifiers - RMB6S - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
RMB6S
Bridge Rectifiers RMB6S
BRIDGE RECT 1P 600V 800MA MBS

BRIDGE RECT 1P 600V 800MA MBS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Step Recovery Diodes Diodes
Product Number 6875920P 6875920 1243255-RMB6S RMB6S
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - RMB6S Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package MBS Mbs
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data