Semtech Corp. TVS Diodes RCLAMP0504FATCT

Description
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
Request a Quote Datasheet
Description
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP0504FATCTTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504FATCTDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504FATCTCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS - RCLAMP0504FATCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
150W 5V TVS Protection Diode - 144-RCLAMP0504FATCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W 5V TVS Protection Diode
144-RCLAMP0504FATCT
150W 5V TVS Protection Diode 144-RCLAMP0504FATCT
TVS Diode, 150W, 5V, Unidirectional, 4 Ch, SC-70 Product overview: RCLAMP0504FATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504FATCT can be used for catalog matching and distributor lookup.

TVS Diode, 150W, 5V, Unidirectional, 4 Ch, SC-70 Product overview: RCLAMP0504FATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504FATCT can be used for catalog matching and distributor lookup.

Supplier's Site
 - RCLAMP0504FATCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R

Supplier's Site Datasheet
Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech - 84X9398 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech
84X9398
Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech 84X9398
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SC-70; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SC-70; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site
Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech - 84R7489 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech
84R7489
Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech 84R7489
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SC-70; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SC-70; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504FATCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504FATCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504FATCT
TVS DIODE 5VWM 25VC SC70-6

TVS DIODE 5VWM 25VC SC70-6

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP0504FATCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP0504FATCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP0504FATCT
6A@8/20us 150W 25V 6V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS

6A@8/20us 150W 25V 6V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 5VWM 25VC SC70-6

TVS DIODE 5VWM 25VC SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0504FATCTTR-ND RCLAMP0504FATCT 144-RCLAMP0504FATCT RCLAMP0504FATCT 84X9398 RCLAMP0504FATCT RCLAMP0504FATCT RCLAMP0504FATCT
Product Name TVS Diodes TVS 150W 5V TVS Protection Diode Tvs Array, 150W, 5V, Unidirectional, Sc-70; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SC-70 SC-70 SC-70-6 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts
VC 25 volts 25 volts 25 volts 25 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data