Manufacturer: Rohm Semiconductor
Win Source Part Number: 891608-RF101LAM4STR
Features: Diode Standard 400 V 1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF101
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF101LAM4SDKR, RF101LAM4SCT
DIODE GEN PURP 400V 1A PMDTM Product overview: RF101LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101LAM4STR can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDTM
Rectifiers 400V Vrm 1A Io Fast Recovery
DIODE GEN PURP 400V 1A PMDTM
DIODE GEN PURP 400V 1A PMDTM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 891608-RF101LAM4STR | 280-RF101LAM4STR | RF101LAM4SDKR-ND | RF101LAM4STR | RF101LAM4STR | RF101LAM4STR |
| Product Name | Diodes, Rectifiers - Single - RF101LAM4STR | 400V 1A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 1A Surface Mount PMDTM | |||||
| Package | Tape & Reel (TR) | SOD-128-2 | SOD-128 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) |