Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1241978-RBV5006
Manufacturer Homepage: www.eicsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
BRIGDE RECTIFIER 50A 600V, CASE Product overview: RBV5006 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RBV5006 can be used for catalog matching and distributor lookup.
BRIGDE RECTIFIER 50A 600V, CASE
400A 1.1V@25A 50A 600V RBV25 Bridge Rectifiers ROHS
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1241978-RBV5006 | 299-RBV5006 | RBV5006 | RBV5006 | RBV5006 |
| Product Name | Bridge Rectifiers - RBV5006 | 50A 600V Diode and Rectifier | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Integrated Circuits (ICs) - Diodes - Bridge Rectifiers |
| Package | Bag | 4-SIP, RBV-25 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| IO | 50 amps | 50 amps |