Vishay Precision Group Single Diodes RGF1M-E3/67A

Description
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGF1M-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1M-E3/67AGICT-ND
Single Diodes RGF1M-E3/67AGICT-ND
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1M-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGF1M-E3/67AGITR-ND
Single Diodes RGF1M-E3/67AGITR-ND
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - RGF1M-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGF1M-E3/67A - 102113-RGF1M-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1M-E3/67A
102113-RGF1M-E3/67A
Diodes, Rectifiers - Single - RGF1M-E3/67A 102113-RGF1M-E3/67A
Manufacturer: Vishay Win Source Part Number: 102113-RGF1M-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: RGF1M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGF1M; CD214A-RS1M; FRS1M TRTB; RS1M R3; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102113-RGF1M-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: RGF1M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGF1M; CD214A-RS1M; FRS1M TRTB; RS1M R3;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-RGF1M-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-RGF1M-E3/67A
1KV 1A Diode and Rectifier 280-RGF1M-E3/67A
Diode Switching 1KV 1A 2-Pin DO-214BA T/R Product overview: RGF1M-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1M-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 1KV 1A 2-Pin DO-214BA T/R Product overview: RGF1M-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1M-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 70AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
70AC6468
Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 70AC6468
RECTIFIER, SINGLE, 1A, 1KV, DO-214BA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 1KV, DO-214BA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3783 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3783
Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3783
RECTIFIER, SINGLE, 1A, 1KV, DO-214BA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 1KV, DO-214BA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Single Diodes - RGF1M-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGF1M-E3/67A
Single Diodes RGF1M-E3/67A
DIODE GEN PURP 1KV 1A DO214BA

DIODE GEN PURP 1KV 1A DO214BA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGF1M-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGF1M-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers RGF1M-E3/67A
DIODE GEN PURP 1KV 1A DO214BA

DIODE GEN PURP 1KV 1A DO214BA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number RGF1M-E3/67AGICT-ND 102113-RGF1M-E3/67A 280-RGF1M-E3/67A 70AC6468 60AC3783 RGF1M-E3/67A RGF1M-E3/67A
Product Name Single Diodes Diodes, Rectifiers - Single - RGF1M-E3/67A 1KV 1A Diode and Rectifier Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 1A, 1Kv, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-8484-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
2 suppliers
 - BAV70WH6327XTSA1 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT323
RoHS Compliant RoHS
View Details
5 suppliers