ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.2kV 1.56V@30A 69A TO-247-2 Schottky Diodes ROHS | |
| 100V 1 pair of common cathodes 10A 670mV@10A TO-277 Schottky Diodes ROHS | |
| 100V 3A 850mV DO-214AC(SMA) Schottky Diodes ROHS | |
| 100V 3A 850mV SMB Schottky Diodes ROHS | |
| 100V 3A SMB Schottky Diodes ROHS | |
| 100V 650mV@10A 10A TO-252-2 Schottky Diodes ROHS | |
| 100V 850mV 2A DO-214AC(SMA) Schottky Diodes ROHS | |
| 100V 850mV 2A SMA-FL Schottky Diodes ROHS | |
| 100V 850mV 2A SMB-FL Schottky Diodes ROHS | |
| 100V 850mV SMB-FL Schottky Diodes ROHS | |
| 100V 850mV SOD-123FL Schottky Diodes ROHS | |
| 100V Independent Type 1.25V@200mA 4ns 200mA SOD-523 Switching Diodes ROHS | |
| 100V Independent Type 10A 600mV TO-252 Schottky Diodes ROHS | |
| 100V Independent Type 10A 600mV@10A TO-252 Schottky Diodes ROHS | |
| 100V Independent Type 10A 650mV TO-252 Schottky Diodes ROHS | |
| 100V Independent Type 150mA 1V@250mA SOD-123 Schottky Diodes ROHS | |
| 100V Independent Type 1V@10mA 4ns 200mA SOT-23 Switching Diodes ROHS | |
| 100V Independent Type 20A 600mV@20A TO-252 Schottky Diodes ROHS | |
| 100V Independent Type 590mV@10A 10A TO-277B-3 Schottky Diodes ROHS | |
| 100V Independent Type 600mV@5A 5A SMB(DO-214AA) Schottky Diodes ROHS | |
| 100V Independent Type 750mV@3A 3A DO-214AD Schottky Diodes ROHS | |
| 100V Independent Type 770mV@20A 20A TO-252-2 Schottky Diodes ROHS | |
| 100V Independent Type 800mV@5A 5A TO-277B Schottky Diodes ROHS | |
| 100V Independent Type 850mV 1A DO-214AC(SMA) Schottky Diodes ROHS | |
| 100V Independent Type 850mV 5A SMA-FL Schottky Diodes ROHS | |
| 100V Independent Type 850mV@1A 1A SOD-323HE Schottky Diodes ROHS | |
| 10V SOD-123 Zener Diodes ROHS | |
| 12V SOD-323 Zener Diodes ROHS | |
| 150V 5A SMB Schottky Diodes ROHS | |
| 150V 870mV SMB Schottky Diodes ROHS | |
| 16V SOT-23 Zener Diodes ROHS | |
| 170A 1V@3A 6A 1kV KBJ Bridge Rectifiers ROHS | |
| 180A 1V 5A 1kV ULBF Bridge Rectifiers ROHS | |
| 18V SOD-123 Zener Diodes ROHS | |
| 18V SOT-23 Zener Diodes ROHS | |
| 1A 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1A 40V 900mV@3A SOD-323FL Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 2.4V SOT-23 Zener Diodes ROHS | |
| 2.7V SOT-23 Zener Diodes ROHS | |
| 200A 1V 6A 1kV ULBF Bridge Rectifiers ROHS | |
| 200A 1V 6A 800V ULBF Bridge Rectifiers ROHS | |
| 200V 5A SMB Schottky Diodes ROHS | |
| 200V 870mV SMB-FL Schottky Diodes ROHS | |
| 200V Independent Type 870mV 5A SMB-FL Schottky Diodes ROHS | |
| 20V 1A 550mV DO-214AC(SMA) Schottky Diodes ROHS | |
| 20V 1A 550mV SMA-FL Schottky Diodes ROHS | |
| 20V Independent Type 500mV 2A SMA-FL Schottky Diodes ROHS | |
| 250V Independent Type 1.25V@200mA 50ns 200mA SOD-123 Switching Diodes ROHS | |
| 250V Independent Type 1.25V@200mA 50ns 200mA SOD-323 Switching Diodes ROHS | |
| 27V SOT-23 Zener Diodes ROHS | |
| 2V SOD-123 Zener Diodes ROHS | |
| 3.3V SOD-323 Zener Diodes ROHS | |
| 300A 1.2V@7.5A 15A 1.2kV SKBPC Bridge Rectifiers ROHS | |
| 300A 1.2V@7.5A 15A 1.6kV SKBPC Bridge Rectifiers ROHS | |
| 300A 1.2V@7.5A 15A 1kV SKBPC Bridge Rectifiers ROHS | |
| 30V 1 pair of common cathodes 520mV@100mA 200mA SOT-23 Schottky Diodes ROHS | |
| 30V Independent Type 2A 500mV SMA-FL Schottky Diodes ROHS | |
| 33V SOT-23 Zener Diodes ROHS | |
| 35A 1.8kV SKBPC Bridge Rectifiers ROHS | |
| 360A 1.2V@12.5A 25A 1.2kV SKBPC Bridge Rectifiers ROHS | |
| 360A 1.2V@12.5A 25A 1.4kV SKBPC Bridge Rectifiers ROHS | |
| 360A 1.2V@12.5A 25A 1.6kV SKBPC Bridge Rectifiers ROHS | |
| 360A 1.2V@12.5A 25A 600V SKBPC Bridge Rectifiers ROHS | |
| 360A 1.2V@12.5A 25A 800V SKBPC Bridge Rectifiers ROHS | |
| 40V 390mV SOD-523 Schottky Diodes ROHS | |
| 40V 3A 550mV SMC Schottky Diodes ROHS | |
| 40V 500mV 2A SMB-FL Schottky Diodes ROHS | |
| 40V 500mV 3A SMA-FL Schottky Diodes ROHS | |
| 40V 500mV 3A SMB-FL Schottky Diodes ROHS | |
| 40V 550mV 5A SMA-FL Schottky Diodes ROHS | |
| 40V 550mV SMB Schottky Diodes ROHS | |
| 40V Independent Type 2A 500mV DO-214AC(SMA) Schottky Diodes ROHS | |
| 40V Independent Type 2A 500mV SMA-FL Schottky Diodes ROHS | |
| 40V Independent Type 390mV@1A 1A SOD-123 Schottky Diodes ROHS | |
| 40V Independent Type 3A 500mV@3A SMA(DO-214AC) Schottky Diodes ROHS | |
| 40V Independent Type 3A 500mV@3A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 450mV@1A 1A SMA Schottky Diodes ROHS | |
| 40V Independent Type 450mV@3A 3A SMA(DO-214AC) Schottky Diodes ROHS | |
| 40V Independent Type 450mV@3A 3A SMAF Schottky Diodes ROHS | |
| 40V Independent Type 450mV@5A 5A SMBF Schottky Diodes ROHS | |
| 40V Independent Type 450mV@5A 5A TO-252-2 Schottky Diodes ROHS | |
| 40V Independent Type 460mV@5A 5A SMB(DO-214AA) Schottky Diodes ROHS | |
| 40V Independent Type 500mV 1A DO-214AC(SMA) Schottky Diodes ROHS | |
| 40V Independent Type 500mV 1A SMA-FL Schottky Diodes ROHS | |
| 40V Independent Type 500mV 5A SMB-FL Schottky Diodes ROHS | |
| 40V Independent Type 500mV 5A SMC Schottky Diodes ROHS | |
| 40V Independent Type 500mV@3A 3A DO-214AC(SMA) Schottky Diodes ROHS | |
| 45V 420mV@10A 10A TO-277 Schottky Diodes ROHS | |
| 45V 480mV@15A 15A TO-277 Schottky Diodes ROHS | |
| 5.6V SOD-123 Zener Diodes ROHS | |
| 5.6V SOT-323 Zener Diodes ROHS | |
| 500A 1.2V@25A 50A 600V SKBPC Bridge Rectifiers ROHS | |
| 500A 1.2V@25A 50A 800V SKBPC Bridge Rectifiers ROHS | |
| 50V Independent Type 15A 530mV@15A TO-277 Schottky Diodes ROHS | |
| 60V 3A 500mV@3A SMAF Schottky Diodes ROHS | |
| 60V 700mV 2A DO-214AC(SMA) Schottky Diodes ROHS | |
| 60V 700mV 2A SMA-FL Schottky Diodes ROHS | |
| 60V 700mV 3A DO-214AC(SMA) Schottky Diodes ROHS | |
| 60V 700mV 3A SMB Schottky Diodes ROHS | |
| 60V 700mV 5A SMC Schottky Diodes ROHS | |
| 60V Independent Type 10A 560mV@10A TO-252 Schottky Diodes ROHS | |
| 60V Independent Type 20A 550mV@20A TO-252 Schottky Diodes ROHS | |
| 60V Independent Type 3A 700mV SMA-FL Schottky Diodes ROHS | |
| 60V Independent Type 500mV@5A 5A SMB Schottky Diodes ROHS | |
| 60V Independent Type 700mV 1A DO-214AC(SMA) Schottky Diodes ROHS | |
| 60V Independent Type 700mV 1A SMA-FL Schottky Diodes ROHS | |
| 60V Independent Type 700mV 5A SMA-FL Schottky Diodes ROHS | |
| 60V Independent Type 700mV 5A SMB Schottky Diodes ROHS | |
| 7.5V SOD-123 Zener Diodes ROHS | |
| 70V 1 pair common anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS | |
| 75A 1.6kV SKBPC Bridge Rectifiers ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 200mA SOD-123 Switching Diodes ROHS | |
| 8.2V Zener Diodes ROHS | |
| 8.7V SOD-123 Zener Diodes ROHS | |
| 8.85V~9.23V 200mW 9.1V SOD-323 Zener Diodes ROHS | |
| 80V Independent Type 850mV 1A DO-214AC(SMA) Schottky Diodes ROHS | |
| 85V 1 pair in series 1.25V@150mA 6ns 215mA SOT-23 Switching Diodes ROHS | |
| 9.1V SOT-23 Zener Diodes ROHS | |
| 900mA 1.1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS | |
| AUTOMOTIVE 5000 W, 22 V TVS IN S | |
| DIODE GEN PURP 100V 1A SOD123FL | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 1A SOD123FL | |
| DIODE GEN PURP 400V 1A SOD123F | |
| DIODE GEN PURP 400V 1A SOD123FL | |
| DIODE GEN PURP 50V 1A SOD123FL | |
| DIODE GEN PURP 600V 1A SOD123FL | |
| DIODE GEN PURP 800V 8A DPAK | |
| DIODE GP 1KV 1A MELF DO-213AB | |
| DIODE GP 1KV 3A MELF DO-213AB | |
| DIODE GP 2KV 1A MELF DO-213AB | |
| DIODE GP 400V 1A MELF DO-213AB | |
| DIODE SCHOTTKY 100V 1A SOD123FL | |
| DIODE SCHOTTKY 100V 2A SOD123FL | |
| DIODE SCHOTTKY 100V 3A DO214AC | |
| DIODE SCHOTTKY 15V 1A DO214AA | |
| DIODE SCHOTTKY 20V 1.1A DO219AB | |
| DIODE SCHOTTKY 20V 1.5A DO214AC | |
| DIODE SCHOTTKY 20V 1A SOD123FL | |
| DIODE SCHOTTKY 20V 4A DO214AB | |
| DIODE SCHOTTKY 30V 1.1A DO219AB | |
| DIODE SCHOTTKY 30V 1A SOD123FL | |
| DIODE SCHOTTKY 30V 2A DO214AA | |
| DIODE SCHOTTKY 30V 4A DO214AB | |
| DIODE SCHOTTKY 40V 1.1A DO219AB | |
| DIODE SCHOTTKY 40V 1A DFN1006-2 | |
| DIODE SCHOTTKY 40V 1A SOD123FL | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 40V 3A SOD123F | |
| DIODE SCHOTTKY 40V 4A DO214AB | |
| DIODE SCHOTTKY 45V 10A | |
| DIODE SCHOTTKY 60V 1A SOD123F | |
| DIODE SCHOTTKY 60V 1A SOD123FL | |
| DISCRETE | |
| DO-214AC Schottky Diodes ROHS | |
| DO-214AC(SMA) Schottky Diodes ROHS | |
| DO-214AC(SMA) Zener Diodes ROHS | |
| DO-27 Schottky Diodes ROHS | |
| ESD,24V,SOT-23 | |
| IC RF ATTENUATOR DGTL 24VFQFN | |
| Independent Type 11.4V~12.7V 500mW 12V SOD-123 Zener Diodes ROHS | |
| Independent Type 14.3V~15.8V 200mW 15V SOD-523 Zener Diodes ROHS | |
| Independent Type 16.8V~19.1V 200mW 18V SOD-323 Zener Diodes ROHS | |
| Independent Type 1A 1kV 1V@1A SOD-323 Diodes - General Purpose ROHS | |
| Independent Type 2.2V~2.6V 500mW 2.4V SOD-123 Zener Diodes ROHS | |
| Independent Type 200mW 15.3V~17.1V 16.2V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 15.85V~16.51V 16V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 5.6V SOD-323 Zener Diodes ROHS | |
| Independent Type 200mW 9.77V~10.21V 10V SOD-323 Zener Diodes ROHS | |
| Independent Type 225mW 5.6V SOT-23 Zener Diodes ROHS | |
| Independent Type 3.89V~4.16V 200mW 3.9V SOD-323 Zener Diodes ROHS | |
| Independent Type 4.84V~5.36V 1W 5.1V SMAF Zener Diodes ROHS | |
| Independent Type 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS | |
| Independent Type 4.8V~5.4V 200mW 5.1V SOD-323 Zener Diodes ROHS | |
| Independent Type 4.8V~5.4V 225mW 5.1V SOT-23 Zener Diodes ROHS | |
| Independent Type 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS | |
| Independent Type 40V~46V 200mW 43V SOD-323 Zener Diodes ROHS | |
| Independent Type 5.2V~6V 500mW 5.6V SOD-123 Zener Diodes ROHS | |
| Independent Type 58.9V~65.1V 500mW 62V SOD-123 Zener Diodes ROHS | |
| Independent Type 6.06V~6.33V 500mW 6.2V SOD-123 Zener Diodes ROHS | |
| Independent Type 6.4V~7.2V 200mW 6.8V SOD-323 Zener Diodes ROHS | |
| Independent Type 6.4V~7.2V 500mW 6.8V SOD-123 Zener Diodes ROHS | |
| Independent Type 7.28V~7.6V 200mW 7.5V SOD-323 Zener Diodes ROHS | |
| Independent Type 7.7V~8.7V 500mW 8.2V SOD-123 Zener Diodes ROHS | |
| Independent Type 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS | |
| Independent Type SOD-523 Schottky Diodes ROHS | |
| Interface | |
| RF DIODE PIN 20V 12W 2MLP | |
| RF DIODE PIN 45V 1W 2MLP | |
| SC-70 Switching Diodes ROHS | |
| SKBPC 1000V 25.0A Diodes Bridg | |
| SKBPC 1000V 35.0A Diodes Bridg | |
| SKBPC 1000V 50.0A Diodes Bridg | |
| SKBPC 1400V 35.0A Diodes Bridg | |
| SKBPC 1600V 35.0A Diodes Bridg | |
| SKBPC 1600V 50.0A Diodes Bridg | |
| SKBPC 800V 35.0A Diodes Bridge | |
| SMA Diodes - General Purpose ROHS | |
| SMA Schottky Diodes ROHS | |
| SMA Zener Diodes ROHS | |
| SMA-FL Schottky Diodes ROHS | |
| SMAF 100V 5.0A Diodes Rectifie | |
| SMAF 40V 5.0A Diodes Rectifier | |
| SMAF Diodes - General Purpose ROHS | |
| SMAF Schottky Diodes ROHS | |
| SMAF Zener Diodes ROHS | |
| SMAF(DO-214AD) Schottky Diodes ROHS | |
| SMB Schottky Diodes ROHS | |
| SMC Schottky Diodes ROHS | |
| SOD-123 Schottky Diodes ROHS | |
| SOD-123 Zener Diodes ROHS | |
| SOD-123FL 100V 3.0A Diodes Rec | |
| SOD-123FL Schottky Diodes ROHS | |
| SOD-323 Diodes - General Purpose ROHS | |
| SOD-323 Switching Diodes ROHS | |
| SOD-323 Zener Diodes ROHS | |
| SOD-323HE Schottky Diodes ROHS | |
| SOP-8 | |
| SOT-23 Schottky Diodes ROHS | |
| SOT-23 Switching Diodes ROHS | |
| SOT-23 | |
| SOT23-3 | |
| TO-236 Schottky Diodes ROHS | |
| TO-277 Schottky Diodes ROHS | |
| TVS DIODE 10.2VWM 21.7VC SMB | |
| TVS DIODE 10.2VWM 21.7VC SMC | |
| TVS DIODE 10VWM 17VC P600 | |
| TVS DIODE 10VWM 21.7VC SMA | |
| TVS DIODE 12.8VWM 27.2VC SMB | |
| TVS DIODE 12.8VWM 27.2VC SMC | |
| TVS DIODE 128VWM 207VC DO214AA | |
| TVS DIODE 128VWM 207VC DO214AB | |
| TVS DIODE 128VWM 265VC SMB | |
| TVS DIODE 12VWM 19VC SOT23-3 | |
| TVS DIODE 12VWM 19VC SOT23 | |
| TVS DIODE 12VWM 22.5VC SOT23-3 | |
| TVS DIODE 12VWM 25.3VC SMA | |
| TVS DIODE 13VWM 21.5VC SMC | |
| TVS DIODE 13VWM 27.2VC SMA | |
| TVS DIODE 14.1VWM 29VC SMB | |
| TVS DIODE 15.3VWM 25.2VC DO214AA | |
| TVS DIODE 15.3VWM 32.5VC SMB | |
| TVS DIODE 15.3VWM 32.5VC SMC | |
| TVS DIODE 15VWM 24.4VC SMC | |
| TVS DIODE 15VWM 24.4VC SMTO-263 | |
| TVS DIODE 15VWM 24VC SOT23-3 | |
| TVS DIODE 15VWM 24VC SOT23 | |
| TVS DIODE 15VWM 30VC SOT23-3 | |
| TVS DIODE 15VWM 32.5VC SMA | |
| TVS DIODE 16VWM 26VC P600 | |
| TVS DIODE 16VWM 26VC SMC | |
| TVS DIODE 171VWM 274VC DO214AA | |
| TVS DIODE 171VWM 353VC SMB | |
| TVS DIODE 171VWM 353VC SMC | |
| TVS DIODE 17VWM 27.6VC P600 | |
| TVS DIODE 18.8VWM 30.6VC SMB | |
| TVS DIODE 18.8VWM 39.3VC SMC | |
| TVS DIODE 188VWM 388VC SMB | |
| TVS DIODE 188VWM 388VC SMC | |
| TVS DIODE 18VWM 29.2VC SMTO-263 | |
| TVS DIODE 18VWM 39.3VC SMA | |
| TVS DIODE 2.8VWM 12.5VC SOT23-3 | |
| TVS DIODE 2.8VWM 15VC 8-SO | |
| TVS DIODE 2.8VWM 15VC 8-SOIC | |
| TVS DIODE 2.8VWM 15VC SOT23-3 | |
| TVS DIODE 2.8VWM 17VC 8-SOIC | |
| TVS DIODE 20.5VWM 42.8VC SMB | |
| TVS DIODE 20.5VWM 42.8VC SMC | |
| TVS DIODE 20VWM 32.4VC SMC | |
| TVS DIODE 20VWM 42.8VC SMA | |
| TVS DIODE 22VWM 35.5VC DO218AB | |
| TVS DIODE 22VWM 35.5VC DO218AC | |
| TVS DIODE 22VWM 35.5VC SMC | |
| TVS DIODE 22VWM 40VC DO218AB | |
| TVS DIODE 22VWM 48.3VC SMA | |
| TVS DIODE 23.1VWM 37.5VC DO214AA | |
| TVS DIODE 23.1VWM 48.3VC SMB | |
| TVS DIODE 23.1VWM 48.3VC SMC | |
| TVS DIODE 24VWM 36VC SOT23 | |
| TVS DIODE 24VWM 38.9VC P600 | |
| TVS DIODE 24VWM 38.9VC SMC | |
| TVS DIODE 24VWM 38.9VC SMTO-263 | |
| TVS DIODE 24VWM 42VC SOT23-3 | |
| TVS DIODE 24VWM 43VC SOT23-3 | |
| TVS DIODE 24VWM 43VC SOT23 | |
| TVS DIODE 24VWM 50VC SMA | |
| TVS DIODE 24VWM 50VC SOT23-3 | |
| TVS DIODE 24VWM 55VC SOT23-3 | |
| TVS DIODE 25.6VWM 53.5VC SMB | |
| TVS DIODE 25.6VWM 53.5VC SMC | |
| TVS DIODE 26VWM 42.1VC SMC | |
| TVS DIODE 26VWM 42.1VC SMTO-263 | |
| TVS DIODE 26VWM 53.5VC SMA | |
| TVS DIODE 28.2VWM 45.7VC DO214AA | |
| TVS DIODE 28.2VWM 45.7VC DO214AB | |
| TVS DIODE 28.2VWM 59VC SMB | |
| TVS DIODE 28.2VWM 59VC SMC | |
| TVS DIODE 28VWM 45.4VC DO218AC | |
| TVS DIODE 28VWM 45.4VC SMC | |
| TVS DIODE 28VWM 45.4VC SMTO-263 | |
| TVS DIODE 28VWM 59VC SMA | |
| TVS DIODE 3.3VWM 6.8VC DO216AA | |
| TVS DIODE 30.8VWM 49.9VC DO214AA | |
| TVS DIODE 30.8VWM 49.9VC DO214AB | |
| TVS DIODE 30.8VWM 64.3VC SMB | |
| TVS DIODE 30.8VWM 64.3VC SMC | |
| TVS DIODE 30VWM 48.4VC DO218AB | |
| TVS DIODE 30VWM 48.4VC SMC | |
| TVS DIODE 30VWM 64.3VC SMA | |
| TVS DIODE 33.3VWM 53.9VC DO214AA | |
| TVS DIODE 33.3VWM 53.9VC DO214AB | |
| TVS DIODE 33.3VWM 69.7VC SMB | |
| TVS DIODE 33.3VWM 69.7VC SMC | |
| TVS DIODE 33VWM 53.3VC DO218AB | |
| TVS DIODE 33VWM 53.3VC P600 | |
| TVS DIODE 33VWM 53.3VC SMC | |
| TVS DIODE 33VWM 53.3VC SMTO-263 | |
| TVS DIODE 33VWM 69.7VC SMA | |
| TVS DIODE 36.5VWM 58.1V SMTO-263 | |
| TVS DIODE 36VWM 52VC SOT23-3 | |
| TVS DIODE 36VWM 58.1VC P600 | |
| TVS DIODE 36VWM 58.1VC SMC | |
| TVS DIODE 36VWM 60VC SOT23-3 | |
| TVS DIODE 36VWM 76VC SMB | |
| TVS DIODE 40.2VWM 84VC SMC | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 40VWM 84VC SMA | |
| TVS DIODE 40VWM 84VC SMB | |
| TVS DIODE 43VWM 91VC SMA | |
| TVS DIODE 47.6VWM 100VC SMB | |
| TVS DIODE 48VWM 100VC SMA | |
| TVS DIODE 48VWM 100VC SMC | |
| TVS DIODE 5.8VWM 13.4VC SMB | |
| TVS DIODE 5.8VWM 13.4VC SMC | |
| TVS DIODE 57V SMTO-263 | |
| TVS DIODE 58.1VWM 121VC SMB | |
| TVS DIODE 58.1VWM 121VC SMC | |
| TVS DIODE 58VWM 121VC SMA | |
| TVS DIODE 5VWM 11VC SOT23-3 | |
| TVS DIODE 5VWM 13VC SOT23-3 | |
| TVS DIODE 5VWM 20.6VC SOT23-3 | |
| TVS DIODE 5VWM 8.5VC SMC | |
| TVS DIODE 5VWM 8.5VC SOT23 | |
| TVS DIODE 5VWM 9.2VC DO216AA | |
| TVS DIODE 5VWM 9.2VC SMC | |
| TVS DIODE 5VWM 9.8VC SOT23-3 | |
| TVS DIODE 5VWM 9.8VC SOT23 | |
| TVS DIODE 6.4VWM 14.5VC SMC | |
| TVS DIODE 6.5VWM 11.2VC SMC | |
| TVS DIODE 6.5VWM 14.5VC SMA | |
| TVS DIODE 64.1VWM 134VC SMC | |
| TVS DIODE 70VWM 146VC SMC | |
| TVS DIODE 8.55VWM 18.6VC SMB | |
| TVS DIODE 8.55VWM 18.6VC SMC | |
| TVS DIODE 8.5VWM 19.5VC SMA | |
| TVS DIODE 85.5VWM 137VC DO214AB | |
| TVS DIODE 85.5VWM 178VC SMB | |
| TVS DIODE 85.5VWM 178VC SMC | |
| TVS LO CAP 300W 5V ESD SOT23 |
| << Prev | Next >> |