Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 60V VR 5A 0.68 VF TO-263S(D2PAK);SC-83
DIODE ARRAY SCHOTT 60V 10A LPDS
DIODE ARRAY SCHOTT 60V 10A LPDS
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | RBR10NS60AFHTLCT-ND | RBR10NS60AFHTL | RBR10NS60AFHTL | RBR10NS60AFHTL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Life Cycle Stage | Active |