The Rectifier, Single, 1A, 400V, DO-214AC is designed for surface-mounted applications and features a glass passivated junction. It has a maximum repetitive reverse voltage (Vrrm) of 400V and can handle an average rectified forward current of 1A at a junction temperature of 125°C. The device exhibits a low forward voltage drop of 1.3V and a reverse recovery time (trr) of up to 150ns. It is capable of withstanding a non-repetitive peak forward surge current of 30A for 8.3 ms. The operating junction temperature ranges from -65°C to +175°C, and the storage temperature range is also from -65°C to +175°C. The product is RoHS compliant and suitable for various electronic applications requiring reliable rectification.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062517-RGF1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: RGF1G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RS1G; RS1GG; RS1G-F;
Introduction Date: August 11, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500
Rectifiers 400V 1a Rectifier Glass Passivated Product overview: RGF1G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RGF1G can be used for catalog matching and distributor lookup.
1.0A Fast Recovery Rectifier
1.0A Fast Recovery Rectifier
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
RECTIFIER, SINGLE, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 400V 1a Rectifier Glass Passivated
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 062517-RGF1G | 2085-RGF1G | RGF1G | RGF1GFSCT-ND | 99AC9517 | RGF1G | RGF1G | RGF1G |
| Product Name | Diodes, Rectifiers - Single - RGF1G | 400V 1a Diode and Rectifier | Single Diodes | Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 400 volts | 400 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| trr | 150 ns | 150 ns |