ROHM Semiconductor USA, LLC Schottky 30V 100MA Diode and Rectifier RB521CS-30GT2RA

Description
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB521CS-30GT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521CS-30GT2RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB521CS-30GT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521CS-30GT2RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-RB521CS-30GT2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB521CS-30GT2RA
Schottky 30V 100MA Diode and Rectifier 280-RB521CS-30GT2RA
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB521CS-30GT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521CS-30GT2RA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB521CS-30GT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521CS-30GT2RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB521CS-30GT2RA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521CS-30GT2RA-ND
Single Diodes RB521CS-30GT2RA-ND
Diode Schottky 30V 100mA Surface Mount VMN2

Diode Schottky 30V 100mA Surface Mount VMN2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB521CS-30GT2RA - 210541-RB521CS-30GT2RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521CS-30GT2RA
210541-RB521CS-30GT2RA
Diodes, Rectifiers - Single - RB521CS-30GT2RA 210541-RB521CS-30GT2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 210541-RB521CS-30GT2 RA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 10V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: VMN2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210541-RB521CS-30GT2RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: VMN2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB521CS-30GT2RA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521CS-30GT2RA
Single Diodes RB521CS-30GT2RA
DIODE SCHOTTKY 30V 100MA VMN2

DIODE SCHOTTKY 30V 100MA VMN2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521CS-30GT2RA
Schottky Diodes & Rectifiers RB521CS-30GT2RA
Schottky Diodes & Rectifiers DIODE SMALL SIGNAL SCHOTTKY 30

Schottky Diodes & Rectifiers DIODE SMALL SIGNAL SCHOTTKY 30

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521CS-30GT2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521CS-30GT2RA
Discrete Semiconductor Products - Diodes - Rectifiers RB521CS-30GT2RA
DIODE SCHOTTKY 30V 100MA VMN2

DIODE SCHOTTKY 30V 100MA VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB521CS-30GT2RA RB521CS-30GT2RA-ND 210541-RB521CS-30GT2RA RB521CS-30GT2RA RB521CS-30GT2RA RB521CS-30GT2RA
Product Name Schottky 30V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB521CS-30GT2RA Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) VMN2 2-SMD, Flat Lead SC-88-6
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
RF Diodes - BAR6402LRHE6327XTSA1 - 108782-BAR6402LRHE6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
5 suppliers