ROHM Semiconductor USA, LLC Schottky 30V 500MA Diode and Rectifier RB550VM-30TE-17

Description
DIODE SCHOTTKY 30V 500MA UMD2 Product overview: RB550VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VM-30TE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 500MA UMD2 Product overview: RB550VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VM-30TE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 500MA Diode and Rectifier - 280-RB550VM-30TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-RB550VM-30TE-17
Schottky 30V 500MA Diode and Rectifier 280-RB550VM-30TE-17
DIODE SCHOTTKY 30V 500MA UMD2 Product overview: RB550VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VM-30TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA UMD2 Product overview: RB550VM-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VM-30TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1087646-RB550VM-30TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1087646-RB550VM-30TE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1087646-RB550VM-30TE-17
Win Source Part Number: 1087646-RB550VM-30TE -17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 590 mV @ 500 mA Current - Reverse Leakage @ Vr: 35 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 Alternative Parts (Cross-Reference): RB550VM-30TE-17RB550 VM30TE17; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB550VM-30TE-17C T,846-RB550VM-30TE-1 7TR,846-RB550VM-30TE -17DKR Base Product Number: RB550

Win Source Part Number: 1087646-RB550VM-30TE-17
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 590 mV @ 500 mA
Current - Reverse Leakage @ Vr: 35 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Alternative Parts (Cross-Reference): RB550VM-30TE-17RB550VM30TE17;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB550VM-30TE-17CT,846-RB550VM-30TE-17TR,846-RB550VM-30TE-17DKR
Base Product Number: RB550

Buy Now Datasheet
Single Diodes - 846-RB550VM-30TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount UMD2

Diode Schottky 30V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB550VM-30TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount UMD2

Diode Schottky 30V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB550VM-30TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount UMD2

Diode Schottky 30V 500mA Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB550VM-30TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB550VM-30TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB550VM-30TE-17
DIODE SCHOTTKY 30V 500MA UMD2

DIODE SCHOTTKY 30V 500MA UMD2

Supplier's Site
Single Diodes - RB550VM-30TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB550VM-30TE-17
Single Diodes RB550VM-30TE-17
DIODE SCHOTTKY 30V 500MA UMD2

DIODE SCHOTTKY 30V 500MA UMD2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-RB550VM-30TE-17 1087646-RB550VM-30TE-17 846-RB550VM-30TE-17TR-ND RB550VM-30TE-17 RB550VM-30TE-17
Product Name Schottky 30V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
High Current Power Rectifiers - HRSET040419 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details