Diode Standard 200V 1A Surface Mount PMDTM
Diode Standard 200V 1A Surface Mount PMDTM
DIODE GEN PURP 200V 1A PMDTM Product overview: RF101LAM2STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101LAM2STFTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366811-RF101LAM2STF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RF101
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
DIODE GEN PURP 200V 1A PMDTM
Rectifiers 200V VR 1A IO SOD-128; PMDTM
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
RECTIFIER, SINGLE, 20A, 0.87V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, SINGLE, 20A, 0.87V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | RF101LAM2STFTR-ND | 280-RF101LAM2STFTR | 1366811-RF101LAM2STFTR | RF101LAM2STFTR | RF101LAM2STFTR | RF101LAM2STFTR | 94AC7847 |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Rectifier, Single, 20A, 0.87V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | SOD-128 | SOD-128-2 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.8700 volts | 0.8700 volts | 0.8700 volts | ||||
| VR | 200 volts | 200 volts |