ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RBR3LAM40CTR

Description
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40CTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40CTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RBR3LAM40CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3LAM40CTR
Schottky 40V 3A Diode and Rectifier 280-RBR3LAM40CTR
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40CTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40CTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDTM Product overview: RBR3LAM40CTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM40CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RBR3LAM40CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RBR3LAM40CCT-ND
Single Diodes 846-RBR3LAM40CCT-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RBR3LAM40CDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RBR3LAM40CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RBR3LAM40CTR-ND
Single Diodes 846-RBR3LAM40CTR-ND
Diode Schottky 40V 3A Surface Mount PMDTM

Diode Schottky 40V 3A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324984-RBR3LAM40CTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324984-RBR3LAM40CTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324984-RBR3LAM40CTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324984-RBR3LAM40CTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: PMDTM Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 846-RBR3LAM40CCT,846 -RBR3LAM40CTR,846-RB R3LAM40CDKR Base Product Number: RBR3LAM40 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324984-RBR3LAM40CTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RBR3LAM40CCT,846-RBR3LAM40CTR,846-RBR3LAM40CDKR
Base Product Number: RBR3LAM40
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - RBR3LAM40CTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3LAM40CTR
Single Diodes RBR3LAM40CTR
DIODE SCHOTTKY 40V 3A PMDTM

DIODE SCHOTTKY 40V 3A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3LAM40CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3LAM40CTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR3LAM40CTR
DIODE SCHOTTKY 40V 3A PMDTM

DIODE SCHOTTKY 40V 3A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3LAM40CTR
Schottky Diodes & Rectifiers RBR3LAM40CTR
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RBR3LAM40CTR 846-RBR3LAM40CCT-ND 1324984-RBR3LAM40CTR RBR3LAM40CTR RBR3LAM40CTR RBR3LAM40CTR
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-128 SOD-128 SOD-128-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 3 A low VF Schottky barrier rectifier - PMEG040V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
60A 1200V Diode and Rectifier - 280-60EPS12PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers