25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
TVS Diode, 125W, 5V, Unidirectional, 2-Element, Silicon, 3-Pin Product overview: RCLAMP0502BATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 125W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 125W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0502BATCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS ARRAY, 125W, 5V, UNIDIRECTIONAL, SC-75; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 125W, 5V, UNIDIRECTIONAL, SC-75; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 25VC SC75
TVS DIODE 5VWM 25VC SC75
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0502BATCTTR-ND | 144-RCLAMP0502BATCT | RCLAMP0502BATCT | 84R7488 | RCLAMP0502BATCT | RCLAMP0502BATCT |
| Product Name | TVS Diodes | 125W 5V TVS Protection Diode | TVS | Tvs Array, 125W, 5V, Unidirectional, Sc-75; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT416; SC-75, SOT-416 | SC-75 | SC-75 (SOT523) | SOT416; SC-75, SOT-416 | ||
| Peak Pulse Power | 125 watts | 125 watts | 125 watts | |||
| VC | 25 volts | 25 volts | 25 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |