ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single RB550VM-30FHTE-17

Description
Win Source Part Number: 978162-RB550VM-30FHT E-17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 590 mV @ 500 mA Current - Reverse Leakage @ Vr: 35 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RB550VM-30FHTE-17TR, RB550VM-30FHTE-17DKR ,RB550VM-30FHTE-17CT Base Product Number: RB550
Request a Quote Datasheet
Description
Win Source Part Number: 978162-RB550VM-30FHT E-17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 590 mV @ 500 mA Current - Reverse Leakage @ Vr: 35 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RB550VM-30FHTE-17TR, RB550VM-30FHTE-17DKR ,RB550VM-30FHTE-17CT Base Product Number: RB550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 978162-RB550VM-30FHTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
978162-RB550VM-30FHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single 978162-RB550VM-30FHTE-17
Win Source Part Number: 978162-RB550VM-30FHT E-17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 590 mV @ 500 mA Current - Reverse Leakage @ Vr: 35 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RB550VM-30FHTE-17TR, RB550VM-30FHTE-17DKR ,RB550VM-30FHTE-17CT Base Product Number: RB550

Win Source Part Number: 978162-RB550VM-30FHTE-17
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 590 mV @ 500 mA
Current - Reverse Leakage @ Vr: 35 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB550VM-30FHTE-17TR,RB550VM-30FHTE-17DKR,RB550VM-30FHTE-17CT
Base Product Number: RB550

Buy Now Datasheet
Schottky 30V 500MA Diode and Rectifier - 280-RB550VM-30FHTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-RB550VM-30FHTE-17
Schottky 30V 500MA Diode and Rectifier 280-RB550VM-30FHTE-17
DIODE SCHOTTKY 30V 500MA UMD2 Product overview: RB550VM-30FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VM-30FHTE-1 7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA UMD2 Product overview: RB550VM-30FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VM-30FHTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB550VM-30FHTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount UMD2

Diode Schottky 30V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB550VM-30FHTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount UMD2

Diode Schottky 30V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB550VM-30FHTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount UMD2

Diode Schottky 30V 500mA Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB550VM-30FHTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB550VM-30FHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB550VM-30FHTE-17
DIODE SCHOTTKY 30V 500MA UMD2

DIODE SCHOTTKY 30V 500MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB550VM-30FHTE-17
Schottky Diodes & Rectifiers RB550VM-30FHTE-17
Schottky Diodes & Rectifiers 30V Vr; 0.5A IO SOD-323FL; UMD2

Schottky Diodes & Rectifiers 30V Vr; 0.5A IO SOD-323FL; UMD2

Buy Now Datasheet
Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3876 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3876
Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3876
SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:590mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:590mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes RB550VM-30FHTE-17
DIODE SCHOTTKY 30V 500MA UMD2

DIODE SCHOTTKY 30V 500MA UMD2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 978162-RB550VM-30FHTE-17 280-RB550VM-30FHTE-17 RB550VM-30FHTE-17TR-ND RB550VM-30FHTE-17 RB550VM-30FHTE-17 92Y3876 RB550VM-30FHTE-17
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 500MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes
Package SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD-323; SOD-323FL-2 SOD-323; SOD-323FL SOD-323; SC-90, SOD-323F
VF 0.5900 volts 0.5900 volts 0.5900 volts 0.5900 volts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-BAR63 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Bulk
View Details
3 suppliers
Schottky barrier diode - BAT754,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details