Semtech Corp. TVS RCLAMP1521PQTCT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP1521PQTCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
 - RCLAMP1521PQTCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 15V (Max) 35V 0402 T/R

TVS Diode Zener Bi-Directional 15V (Max) 35V 0402 T/R

Supplier's Site Datasheet
120W 15V TVS Protection Diode - 144-RCLAMP1521PQTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120W 15V TVS Protection Diode
144-RCLAMP1521PQTCT
120W 15V TVS Protection Diode 144-RCLAMP1521PQTCT
TVS Diode, 120W, 15V VRWM, Bidirectional, Silicon Product overview: RCLAMP1521PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1521PQTCT can be used for catalog matching and distributor lookup.

TVS Diode, 120W, 15V VRWM, Bidirectional, Silicon Product overview: RCLAMP1521PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1521PQTCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RCLAMP1521PQTCT - 931900-RCLAMP1521PQTCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP1521PQTCT
931900-RCLAMP1521PQTCT
TVS - TVS - Diodes - RCLAMP1521PQTCT 931900-RCLAMP1521PQTCT
Manufacturer: Semtech Corporation Win Source Part Number: 931900-RCLAMP1521PQT CT Series: Automotive, AEC-Q100, RailClamp® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2 Package: 2-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: RCLAMP1521 Categories: Circuit Protection Case / Package: SLP1006P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: RCLAMP1521PQTCTTR, RCLAMP1521PQTCTDKR, RCLAMP1521PQTCTCT

Manufacturer: Semtech Corporation
Win Source Part Number: 931900-RCLAMP1521PQTCT
Series: Automotive, AEC-Q100, RailClamp®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP1521
Categories: Circuit Protection
Case / Package: SLP1006P2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP1521PQTCTTR, RCLAMP1521PQTCTDKR, RCLAMP1521PQTCTCT

Buy Now Datasheet
TVS Diodes - RCLAMP1521PQTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - RCLAMP1521PQTCTTR-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - RCLAMP1521PQTCTCT-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

35V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP1521PQTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP1521PQTCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP1521PQTCT
TVS DIODE 15VWM 35VC SLP1006P2

TVS DIODE 15VWM 35VC SLP1006P2

Supplier's Site
TVS DIODE 15VWM 35VC SLP1006P2

TVS DIODE 15VWM 35VC SLP1006P2

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP1521PQTCT RCLAMP1521PQTCT 144-RCLAMP1521PQTCT 931900-RCLAMP1521PQTCT RCLAMP1521PQTCTDKR-ND RCLAMP1521PQTCT RCLAMP1521PQTCT
Product Name TVS 120W 15V TVS Protection Diode TVS - TVS - Diodes - RCLAMP1521PQTCT TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Life Cycle Stage Active
Package SLP1006P SLP1006P2 0402 (1006 Metric) SLP1006P2 0402 (1006 Metric)
RoHS Compliant RoHS RoHS
Configuration Single Single
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data