ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.5W 4.85V~5.36V 5.1V SMA Zener Diodes ROHS | |
| 13.3V~14.7V 2W 14V SMAG Zener Diodes ROHS | |
| 1W 5.89V~6.51V 6.2V SMA Zener Diodes ROHS | |
| 22.8V~25.6V 2W 24V SMA Zener Diodes ROHS | |
| 2W 2.85V~3.15V 3V SMA Zener Diodes ROHS | |
| 2W 4.85V~5.36V 5.1V SMA Zener Diodes ROHS | |
| 3.14V~3.47V 1.5W 3.3V SMA Zener Diodes ROHS | |
| 3.14V~3.47V 1W 3.3V SMA Zener Diodes ROHS | |
| 3.14V~3.47V 2W 3.3V SMA Zener Diodes ROHS | |
| 3W 5.1V SMAG Zener Diodes ROHS | |
| 40V 520mV@3A 3A SMA(DO-214AC) Schottky Diodes ROHS | |
| 5.32V~5.88V 1W 5.6V SMA Zener Diodes ROHS | |
| 7.13V~7.88V 1W 7.5V SMA Zener Diodes ROHS | |
| DIODE GP 30V 15A DDPAK/TO-263-3 | |
| Independent Type 1.5W 18V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 1.5W 24V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 1.5W 36V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 10.8V~13.2V 1.5W 12V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 2W 12V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 2W 24V DO-214AC(SMA) Zener Diodes ROHS | |
| SMA 15.2V 170W Diodes Zener Si | |
| SMA 1W 48.45V TVS Diodes | |
| SMA 1W 77.9V TVS Diodes | |
| SMA 400W 17V 23.53A TVS Diodes | |
| SMA 400W 18.2V 21.98A TVS Diode | |
| SMA 400W 19.9V 20.1A TVS Diodes | |
| SMA 400W 23.2V 17.24A TVS Diode | |
| SMA 400W 24.4V 16.39A TVS Diode | |
| SMA 400W 275V 1.45A TVS Diodes | |
| SMA 400W 29.2V 13.7A TVS Diodes | |
| SMA 400W 32.4V 12.35A TVS Diode | |
| SMA 400W 324V 1.23A TVS Diodes | |
| SMA 400W 35.5V 11.27A TVS Diode | |
| SMA 400W 38.9V 10.28A TVS Diode | |
| SMA 400W 42.1V 9.5A TVS Diodes | |
| SMA Schottky Diodes ROHS | |
| SMA Zener Diodes ROHS | |
| SMA(DO-214AC) Zener Diodes ROHS | |
| SMAF Zener Diodes ROHS | |
| SMAJ12CA/SMA/REEL 13" Q1/T1 *ST | |
| SMAJ15CA/SMA/REEL 13" Q1/T1 *ST | |
| SURFACE MOUNT TRANSIENT VOLTAGE | |
| TRANSIENT VOLTAGE SUPPRESSOR SMA | |
| TVS DIODE 100VWM 162VC DO214AC | |
| TVS DIODE 100VWM 162VC SMA | |
| TVS DIODE 10VWM 17VC DO214AC | |
| TVS DIODE 10VWM 17VC DO218AB | |
| TVS DIODE 10VWM 17VC SMA | |
| TVS DIODE 10VWM 19.6VC SMA | |
| TVS DIODE 10VWM 21.7VC SMA | |
| TVS DIODE 110VWM 177VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO214AC | |
| TVS DIODE 11VWM 18.2VC SMA | |
| TVS DIODE 120V 193V SMA | |
| TVS DIODE 120VWM 193VC DO214AC | |
| TVS DIODE 120VWM 193VC SMA | |
| TVS DIODE 12V 31V SOT23-3 | |
| TVS DIODE 12V/7V 26V/12V SOT23-3 | |
| TVS DIODE 12VWM 19.9VC DO214AC | |
| TVS DIODE 12VWM 19.9VC SMA | |
| TVS DIODE 12VWM 21VC SOT23 | |
| TVS DIODE 12VWM 23.5VC SMA | |
| TVS DIODE 12VWM 25.3VC SMA | |
| TVS DIODE 12VWM 25.3VC SMAFLAT | |
| TVS DIODE 130V 209V SMA | |
| TVS DIODE 130VWM 209VC DO214AC | |
| TVS DIODE 130VWM 209VC SMA | |
| TVS DIODE 130VWM 223VC SMA | |
| TVS DIODE 130VWM 265VC SMA | |
| TVS DIODE 13VWM 21.5V DO214AC TR | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 13VWM 21.5VC SMA | |
| TVS DIODE 13VWM 23.9VC SMA | |
| TVS DIODE 13VWM 27.2VC SMA | |
| TVS DIODE 13VWM DO214AC | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 14VWM 23.2VC DO218AB | |
| TVS DIODE 14VWM 23.2VC SMA | |
| TVS DIODE 15.3VWM 32.3VC SMA | |
| TVS DIODE 150VWM 243VC DO214AC | |
| TVS DIODE 150VWM 243VC SMA | |
| TVS DIODE 154VWM 265VC SMA | |
| TVS DIODE 15VWM 24.4VC DO214 TR | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 24.4VC SMAFLAT | |
| TVS DIODE 15VWM 27.7VC SMA | |
| TVS DIODE 15VWM 32.5VC SMA | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 26VC DO218 | |
| TVS DIODE 16VWM 26VC DO218AB | |
| TVS DIODE 16VWM 26VC DO221AC | |
| TVS DIODE 16VWM 26VC SMA | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 170VWM 275VC SMA | |
| TVS DIODE 170VWM 353VC SMA | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO218 | |
| TVS DIODE 17VWM 27.6VC SMA | |
| TVS DIODE 180VWM 291.6VC DO214AC | |
| TVS DIODE 180VWM 292VC DO214AC | |
| TVS DIODE 188VWM 328VC DO214AC | |
| TVS DIODE 188VWM 388VC SMA | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO218AB | |
| TVS DIODE 18VWM 29.2VC DO218AC | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 18VWM 29.2VC SMAFLAT | |
| TVS DIODE 18VWM 33.2VC DO221AC | |
| TVS DIODE 18VWM 33.2VC SMA | |
| TVS DIODE 18VWM 39.3VC SMA | |
| TVS DIODE 18VWM 39.3VC SMAFLAT | |
| TVS DIODE 20.5VWM 42.8VC SMA | |
| TVS DIODE 200VWM 324VC DO214AC | |
| TVS DIODE 200VWM 324VC SMA | |
| TVS DIODE 20VWM 32.4VC DO214AC | |
| TVS DIODE 20VWM 32.4VC SMA | |
| TVS DIODE 20VWM 36.8VC SMA | |
| TVS DIODE 220VWM 356VC DO214AC | |
| TVS DIODE 220VWM 356VC SMA | |
| TVS DIODE 220VWM 356VC SMAJ | |
| TVS DIODE 22VWM 34.5VC DO214AC | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 22VWM 35.5VC SMA | |
| TVS DIODE 22VWM 35.5VC SMAFLAT | |
| TVS DIODE 24VWM 38.9VC 2DFN | |
| TVS DIODE 24VWM 38.9VC DO214 TR | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO218 | |
| TVS DIODE 24VWM 38.9VC DO218AB | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 24VWM 38.9VC SMAFLAT | |
| TVS DIODE 24VWM 38.9VC | |
| TVS DIODE 24VWM 44.3VC SMA | |
| TVS DIODE 24VWM 50VC SMA | |
| TVS DIODE 24VWM 50VC SMAFLAT | |
| TVS DIODE 25.6VWM 53.5VC SMA | |
| TVS DIODE 250VWM 405VC DO214AC | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC DO218AB | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 26VWM 47.9VC SMA | |
| TVS DIODE 28.2VWM 59VC SMA | |
| TVS DIODE 28VWM 45.4VC DO218AC | |
| TVS DIODE 28VWM 51.6VC SMA | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO218AB | |
| TVS DIODE 30VWM 48.4VC DO218AC | |
| TVS DIODE 33.3VWM 69.7VC SMA | |
| TVS DIODE 33VWM 53.3VC 2DFN | |
| TVS DIODE 33VWM 53.3VC DO214 TR | |
| TVS DIODE 33VWM 53.3VC DO218 | |
| TVS DIODE 33VWM 53.3VC DO218AB | |
| TVS DIODE 33VWM 53.3VC DO218AC | |
| TVS DIODE 33VWM 53.3VC DO221AC | |
| TVS DIODE 33VWM 60.8VC SMA | |
| TVS DIODE 36VWM 58.1VC 2DFN | |
| TVS DIODE 36VWM 58.1VC DO218 | |
| TVS DIODE 36VWM 58.1VC DO218AB | |
| TVS DIODE 36VWM 58.1VC DO218AC | |
| TVS DIODE 36VWM 76VC SMAFLAT | |
| TVS DIODE 40VWM 73.6VC SMA | |
| TVS DIODE 40VWM 84VC SMAFLAT | |
| TVS DIODE 43VWM 69.4VC DO218AC | |
| TVS DIODE 48VWM 100VC SMA | |
| TVS DIODE 5.8VWM 10.5VC DO214AA | |
| TVS DIODE 5.8VWM 13.4VC SMB | |
| TVS DIODE 58.1VWM 121VC SMA | |
| TVS DIODE 58VWM 100VC SMA | |
| TVS DIODE 58VWM 121VC SMAFLAT | |
| TVS DIODE 5VWM 13.4VC DO214AC | |
| TVS DIODE 5VWM 13.4VC SMA | |
| TVS DIODE 5VWM 13.4VC SMAFLAT | |
| TVS DIODE 5VWM 9.2VC DO214AC TR | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO221AC | |
| TVS DIODE 6.4VWM 11.3VC DO214AA | |
| TVS DIODE 6.4VWM 14.5VC SMB | |
| TVS DIODE 6.5VWM 11.2VC DO214 TR | |
| TVS DIODE 6.5VWM 14.5VC SMA | |
| TVS DIODE 64.1VWM 134VC SMB | |
| TVS DIODE 6VWM 10.3VC DO214AC TR | |
| TVS DIODE 6VWM 10.3VC DO214AC | |
| TVS DIODE 6VWM 13.7VC SMA | |
| TVS DIODE 6VWM 13.7VC SMAFLAT | |
| TVS DIODE 70VWM 113VC DO214AC | |
| TVS DIODE 70VWM 113VC SMAFLAT | |
| TVS DIODE 70VWM 120VC SMA | |
| TVS DIODE 70VWM 146VC SMB | |
| TVS DIODE 8.5VWM 18.7VC SMA | |
| TVS DIODE 8.6VWM 18.6VC SMA | |
| TVS DIODE BI 24VWM DO218AB | |
| TVS DIODE BI 33VWM DO218AB | |
| TVS DIODE BI 36VWM DO218AB | |
| TVS DIODE UNI 24VWM DO218AB | |
| TVS DIODE UNI 36VWM DO218AB | |
| TVS DIODE170VWM 275VC SMA | |
| TVS DIODE |
| << Prev | Next >> |