ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RBR3MM40ATR

Description
DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RBR3MM40ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3MM40ATR
Schottky 40V 3A Diode and Rectifier 280-RBR3MM40ATR
DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDU Product overview: RBR3MM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM40ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1333268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333268P
Schottky Diodes & Rectifiers 1333268P
Schottky Diode 40V 3A SOD-123FL

Schottky Diode 40V 3A SOD-123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1333268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333268
Schottky Diodes & Rectifiers 1333268
Schottky Diode 40V 3A SOD-123FL

Schottky Diode 40V 3A SOD-123FL

Supplier's Site
Diodes, Rectifiers - Single - RBR3MM40ATR - 891293-RBR3MM40ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR3MM40ATR
891293-RBR3MM40ATR
Diodes, Rectifiers - Single - RBR3MM40ATR 891293-RBR3MM40ATR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891293-RBR3MM40ATR Features: Diode Schottky 40 V 3A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR3MM40 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR3MM40ACT, RBR3MM40ADKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891293-RBR3MM40ATR
Features: Diode Schottky 40 V 3A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR3MM40
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR3MM40ACT, RBR3MM40ADKR

Buy Now Datasheet
Single Diodes - RBR3MM40ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM40ATR-ND
Single Diodes RBR3MM40ATR-ND
Diode Schottky 40V 3A Surface Mount PMDU

Diode Schottky 40V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM40ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM40ACT-ND
Single Diodes RBR3MM40ACT-ND
Diode Schottky 40V 3A Surface Mount PMDU

Diode Schottky 40V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM40ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR3MM40ADKR-ND
Single Diodes RBR3MM40ADKR-ND
Diode Schottky 40V 3A Surface Mount PMDU

Diode Schottky 40V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR3MM40ATR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3MM40ATR
Single Diodes RBR3MM40ATR
DIODE SCHOTTKY 40V 3A PMDU

DIODE SCHOTTKY 40V 3A PMDU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3MM40ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3MM40ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR3MM40ATR
DIODE SCHOTTKY 40V 3A PMDU

DIODE SCHOTTKY 40V 3A PMDU

Supplier's Site
Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1820 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1820
Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1820
SCHOTTKY RECT, SINGLE, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR3MM40ATR
Schottky Diodes & Rectifiers RBR3MM40ATR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 3A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 3A-IO Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RBR3MM40ATR 1333268P 1333268 891293-RBR3MM40ATR RBR3MM40ATR-ND RBR3MM40ATR RBR3MM40ATR 74AC1820 RBR3MM40ATR
Product Name Schottky 40V 3A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RBR3MM40ATR Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; Sod-123fl PMDU SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Low-leakage diode - BAS716F - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Schottky 40V 120MA Diode and Rectifier - 280-BAS40-02L E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers