Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 20V 10-SON T/R
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
20V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP3020N10
TVS Diode 1kW 2.5V Unidirectional Surface Mount Product overview: RCLAMP2574N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 2.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 2.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2574N.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 2.5VWM 20VC SLP3020N10
TVS DIODE 2.5VWM 20VC SLP3020N10
| Richardson RFPD | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2574N.TCT | RCLAMP2574N.TCT | RCLAMP2574NCT-ND | 144-RCLAMP2574N.TCT | RCLAMP2574N.TCT | RCLAMP2574N.TCT |
| Product Name | TVS | TVS Diodes | SMD 2.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||||
| Package | SLP3020N | 10-UDFN Exposed Pad | Tape and Reel | SLP3020N10 | 10-UDFN Exposed Pad | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts | 1000 watts | ||
| VC | 20 volts | 20 volts | 20 volts |