TVS Diode Zener Uni-Directional, Bi-Directional 5V (Max) 20V SOT-416 T/R
TVS Diode, 300W, 5V, Unidirectional, 2-Element, Silicon, 3-Pin Product overview: RCLAMP0582B.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0582B.TCT can be used for catalog matching and distributor lookup.
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
RailClamp® TVS diodes are specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (cable discharge events), and EFT (electrical fast transients).
TVS DIODE 5VWM 20VC SC75
TVS DIODE 5VWM 20VC SC75
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0582B.TCT | 144-RCLAMP0582B.TCT | RCLAMP0582B.TCTCT-ND | RCLAMP0582B.TCT | RCLAMP0582B.TCT | RCLAMP0582B.TCT |
| Product Name | 300W 5V TVS Protection Diode | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Life Cycle Stage | Active | |||||
| Package | SC-75 (SOT-523) | SOT416; SC-75, SOT-416 | SC-75 (SOT523) | SOT416; SC-75, SOT-416 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -40 to 105 C (-40 to 221 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |