TVS Diode, 1kW, 70V, Unidirectional, 2 Ch, MSOP, 3pF Product overview: RCLAMP7002M.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 3pF, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 3pF, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7002M.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 14.3VC 10MSOP
TVS DIODE 70VWM 14.3VC 10MSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP7002M.TBT | RCLAMP7002M.TBT | RCLAMP7002M.TBT |
| Product Name | 70V 3pF MSOP TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts |