Diode Schottky 60V 3A Surface Mount PMDU
Diode Schottky 60V 3A Surface Mount PMDU
Diode Schottky 60V 3A Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891296-RBR3MM60BTR
Features: Diode Schottky 60 V 3A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR3MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR3MM60BCT, RBR3MM60BDKR
DIODE SCHOTTKY 60V 3A PMDU Product overview: RBR3MM60BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3MM60BTR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A PMDU
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 3A-IO Single
DIODE SCHOTTKY 60V 3A PMDU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RBR3MM60BTR-ND | 891296-RBR3MM60BTR | 280-RBR3MM60BTR | RBR3MM60BTR | 74AC1822 | RBR3MM60BTR | RBR3MM60BTR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RBR3MM60BTR | Schottky 60V 3A Diode and Rectifier | Single Diodes | Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | ||
| RoHS Compliant | RoHS |