Semtech Corp. TVS RCLAMP0531T.TCT

Description
RailClamp is an ultra low capacitance Transient Voltage Suppressor (TVS) designed to protect high speed data interfaces. This device has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients)
Request a Quote Datasheet
Description
RailClamp is an ultra low capacitance Transient Voltage Suppressor (TVS) designed to protect high speed data interfaces. This device has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0531T.TCT - Richardson RFPD
Downers Grove, IL, United States
RailClamp is an ultra low capacitance Transient Voltage Suppressor (TVS) designed to protect high speed data interfaces. This device has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients)

RailClamp is an ultra low capacitance Transient Voltage Suppressor (TVS) designed to protect high speed data interfaces. This device has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients)

Supplier's Site
80W 5V TVS Protection Diode - 144-RCLAMP0531T.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80W 5V TVS Protection Diode
144-RCLAMP0531T.TCT
80W 5V TVS Protection Diode 144-RCLAMP0531T.TCT
TVS Diode, 80W, 5V VRWM, Bidirectional, Silicon, 2-Pin Product overview: RCLAMP0531T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 80W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 80W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0531T.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 80W, 5V VRWM, Bidirectional, Silicon, 2-Pin Product overview: RCLAMP0531T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 80W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 80W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0531T.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0531TTCTTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - RCLAMP0531TTCTCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - RCLAMP0531TTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP0531T.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP0531T.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP0531T.TCT
4A 20V 80W 6V Bi-Directional 5V SLP1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

4A 20V 80W 6V Bi-Directional 5V SLP1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech - 84R7493 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech
84R7493
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech 84R7493
TVS ARRAY, 80W, 5V, BI-DIRECTIONAL, SLP1006P2T; Product Range:RailClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:DFN1006; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 80W, 5V, BI-DIRECTIONAL, SLP1006P2T; Product Range:RailClamp Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:DFN1006; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech - 84X9403 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech
84X9403
Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech 84X9403
TVS ARRAY, 80W, 5V, BI-DIRECTIONAL, SLP1006P2T; Product Range:RailClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:DFN1006; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 80W, 5V, BI-DIRECTIONAL, SLP1006P2T; Product Range:RailClamp Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:DFN1006; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5VWM 20VC SLP1006P2T

TVS DIODE 5VWM 20VC SLP1006P2T

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP0531T.TCT
TVS Diodes / ESD Suppressors RCLAMP0531T.TCT
TVS Diodes / ESD Suppressors LOW CAP AND ESD CLAMP 1 LINE

TVS Diodes / ESD Suppressors LOW CAP AND ESD CLAMP 1 LINE

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0531T.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0531T.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0531T.TCT
TVS DIODE 5VWM 20VC SLP1006P2T

TVS DIODE 5VWM 20VC SLP1006P2T

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0531T.TCT 144-RCLAMP0531T.TCT RCLAMP0531TTCTTR-ND RCLAMP0531T.TCT 84R7493 RCLAMP0531T.TCT RCLAMP0531T.TCT RCLAMP0531T.TCT
Product Name TVS 80W 5V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Array, 80W, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 0402 (1006 Metric) DFN1006 0402 (1006 Metric) SLP1006P2T-2 SLP1006P2T
Peak Pulse Power 80 watts 80 watts 80 watts 80 watts
Unlock Full Specs
to access all available technical data