RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. This series has been specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (Cable Discharge Events), and EFT (electrical fast transients).
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2510P8
TVS Diode, 150W, 5V, Unidirectional, 4-Ch, 0.8pF, SLP2510P8 Product overview: RCLAMP0524PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, 0.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, 0.8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0524PATCT can be used for catalog matching and distributor lookup.
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SLP2510P8; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SLP2510P8; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 15VC SLP2510P8
TVS DIODE 5VWM 15VC SLP2510P8
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0524PATCT | RCLAMP0524PACT-ND | 144-RCLAMP0524PATCT | 84R7492 | RCLAMP0524PATCT | RCLAMP0524PATCT |
| Product Name | TVS | TVS Diodes | 150W 5V 0.8pF TVS Protection Diode | Tvs Array, 150W, 5V, Unidirectional, Slp2510P8; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 10-UFDFN | Tape and Reel | SLP2510P8 | SLP2510P8 | 10-UFDFN | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | ||
| VC | 15 volts | 15 volts | 15 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |