ROHM Semiconductor USA, LLC Single Diodes RB521VM-40TE-17

Description
Diode Schottky 40V 200mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 40V 200mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB521VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB521VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB521VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB521VM-40TE-17 - 891240-RB521VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521VM-40TE-17
891240-RB521VM-40TE-17
Diodes, Rectifiers - Single - RB521VM-40TE-17 891240-RB521VM-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 891240-RB521VM-40TE- 17 Features: Diode Schottky 40 V 200mA Surface Mount UMD2 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: RB521 Categories: Discrete Semiconductor Products Case / Package: UMD2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB521VM-40TE-17TR, RB521VM-40TE-17DKR, RB521VM-40TE-17CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891240-RB521VM-40TE-17
Features: Diode Schottky 40 V 200mA Surface Mount UMD2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB521
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB521VM-40TE-17TR, RB521VM-40TE-17DKR, RB521VM-40TE-17CT

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-RB521VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB521VM-40TE-17
Schottky 40V 200MA Diode and Rectifier 280-RB521VM-40TE-17
DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB521VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB521VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB521VM-40TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB521VM-40TE-17
Single Diodes RB521VM-40TE-17
DIODE SCHOTTKY 40V 200MA UMD2

DIODE SCHOTTKY 40V 200MA UMD2

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 72AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm
72AC6603
Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm 72AC6603
SCHOTTKY RECT, SINGLE, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:540mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB521VM-40TE-17
DIODE SCHOTTKY 40V 200MA UMD2

DIODE SCHOTTKY 40V 200MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB521VM-40TE-17
Schottky Diodes & Rectifiers RB521VM-40TE-17
Schottky Diodes & Rectifiers HIGH RELIABILITY SCHOTTKY BARR

Schottky Diodes & Rectifiers HIGH RELIABILITY SCHOTTKY BARR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB521VM-40TE-17DKR-ND 891240-RB521VM-40TE-17 280-RB521VM-40TE-17 RB521VM-40TE-17 72AC6603 RB521VM-40TE-17 RB521VM-40TE-17
Product Name Single Diodes Diodes, Rectifiers - Single - RB521VM-40TE-17 Schottky 40V 200MA Diode and Rectifier Single Diodes Schottky Rect, Single, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) -55 C (-67 F)
Package UMD2 Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323FL SC-90A-2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data