Diode Standard 200V 700mA Surface Mount PMDU
Diode Standard 200V 700mA Surface Mount PMDU
Diode Standard 200V 700mA Surface Mount PMDU
Win Source Part Number: 1366805-RF071MM2STFT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: PMDU
Base Product Number: RF071
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 700 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
DIODE GEN PURP 200V 700MA PMDU Product overview: RF071MM2STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071MM2STFTR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 700MA PMDU
Rectifiers 200V VR 0.7A IO SOD-123FL; PMDU
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
RECTIFIER, AEC-Q101, 0.7A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):700mA; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | RF071MM2STFCT-ND | 1366805-RF071MM2STFTR | 280-RF071MM2STFTR | RF071MM2STFTR | RF071MM2STFTR | RF071MM2STFTR | 92Y3903 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 200V 700MA Diode and Rectifier | Single Diodes | Rectifiers | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Rectifier, Aec-Q101, 0.7A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 25 ns | 25 ns |