DIODE GEN PURP 200V 2A PMDTM Product overview: RF202LAM2STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF202LAM2STFTR can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 2A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931965-RF202LAM2STFT
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 2A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF202
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF202LAM2STFDKR, RF202LAM2STFCT
DIODE GEN PURP 200V 2A PMDTM
DIODE GEN PURP 200V 2A PMDTM
Rectifiers Fast Recvry 200V Vr SOD-128 2A Io
RECTIFIER, AEC-Q101, 2A, 200V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RF202LAM2STFTR | RF202LAM2STFCT-ND | 931965-RF202LAM2STFTR | RF202LAM2STFTR | RF202LAM2STFTR | RF202LAM2STFTR | 58AC3697 |
| Product Name | 200V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RF202LAM2STFTR | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, Aec-Q101, 2A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | PMDTM | SOD-128 | SOD-128-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Configuration | Single | ||||||
| Life Cycle Stage | Active |