Semtech Corp. TVS RCLAMP0524S.TCT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0524S.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - RCLAMP0524SDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

26V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - RCLAMP0524SCT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

26V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - RCLAMP0524STR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

26V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
 - RCLAMP0524S.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 5V (Max) 26V SOT-23-6 T/R

TVS Diode Zener Uni-Directional 5V (Max) 26V SOT-23-6 T/R

Supplier's Site Datasheet
Singapore, Singapore
5V 1.5pF 6A SOT-23 TVS Protection Diode
144-RCLAMP0524S.TCT
5V 1.5pF 6A SOT-23 TVS Protection Diode 144-RCLAMP0524S.TCT
TVS Diode, 5V, 1.5pF, 6A, SOT-23, Unidirectional Product overview: RCLAMP0524S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.5pF, 6A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.5pF, 6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0524S.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 5V, 1.5pF, 6A, SOT-23, Unidirectional Product overview: RCLAMP0524S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.5pF, 6A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.5pF, 6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0524S.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RCLAMP0524S.TCT - 1091633-RCLAMP0524S.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP0524S.TCT
1091633-RCLAMP0524S.TCT
TVS - TVS - Diodes - RCLAMP0524S.TCT 1091633-RCLAMP0524S.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1091633-RCLAMP0524S. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1091633-RCLAMP0524S.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS DIODE 5VWM 26VC SOT23-6

TVS DIODE 5VWM 26VC SOT23-6

Supplier's Site Datasheet
Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech - 84X9402 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech
84X9402
Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech 84X9402
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:26V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:26V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech - 59P7189 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech
59P7189
Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech 59P7189
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:26V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:26V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:6VRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0524S.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0524S.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0524S.TCT
TVS DIODE 5VWM 26VC SOT23-6

TVS DIODE 5VWM 26VC SOT23-6

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0524S.TCT RCLAMP0524SDKR-ND RCLAMP0524S.TCT 144-RCLAMP0524S.TCT 1091633-RCLAMP0524S.TCT RCLAMP0524S.TCT 84X9402 RCLAMP0524S.TCT
Product Name TVS TVS Diodes 5V 1.5pF 6A SOT-23 TVS Protection Diode TVS - TVS - Diodes - RCLAMP0524S.TCT TVS Diodes Tvs Array, 150W, 5V, Unidirectional, Sot-23; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 SOT23; SOT-23 Tape and Reel SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23 SOT23; SOT-23-6
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 26 volts 26 volts 26 volts 26 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data