Vishay Precision Group Diodes, Rectifiers - Single - RGP10M-E3/73 RGP10M-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 062519-RGP10M-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 062519-RGP10M-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGP10M-E3/73 - 062519-RGP10M-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP10M-E3/73
062519-RGP10M-E3/73
Diodes, Rectifiers - Single - RGP10M-E3/73 062519-RGP10M-E3/73
Manufacturer: Vishay Win Source Part Number: 062519-RGP10M-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 062519-RGP10M-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RGP10M-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10M-E3/73GICT-ND
Single Diodes RGP10M-E3/73GICT-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP10M-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10M-E3/73GITB-ND
Single Diodes RGP10M-E3/73GITB-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-RGP10M-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-RGP10M-E3/73
1KV 1A Diode and Rectifier 280-RGP10M-E3/73
DIODE GEN PURP 1KV 1A DO204AL Product overview: RGP10M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10M-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO204AL Product overview: RGP10M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10M-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGP10M-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGP10M-E3/73
Single Diodes RGP10M-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP10M-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP10M-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP10M-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site
Rectifier, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 68Y9447 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
68Y9447
Rectifier, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 68Y9447
RECTIFIER, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 77K0524 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
77K0524
Diode, Standard, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 77K0524
DIODE, STANDARD, 1A, 1KV, DO-204AL-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, DO-204AL-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number 062519-RGP10M-E3/73 RGP10M-E3/73GICT-ND 280-RGP10M-E3/73 RGP10M-E3/73 RGP10M-E3/73 68Y9447 77K0524
Product Name Diodes, Rectifiers - Single - RGP10M-E3/73 Single Diodes 1KV 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay Diode, Standard, 1A, 1Kv, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
trr 500 ns 500 ns
Unlock Full Specs
to access all available technical data