Diode Schottky 30V 100mA Surface Mount VMN2M
Diode Schottky 30V 100mA Surface Mount VMN2M
Diode Schottky 30V 100mA Surface Mount VMN2M
Win Source Part Number: 968118-RB530CM-30T2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 10 mA
Current - Reverse Leakage @ Vr: 300 nA @ 10 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: VMN2M
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB530CM-30T2RCT,
Base Product Number: RB530
DIODE SCHOTTKY 30V 100MA VMN2M Product overview: RB530CM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530CM-30T2R can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers
DIODE SCHOTTKY 30V 100MA VMN2M
30V Single 100mA 460mV@10mA SOD-923 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, SINGLE, 30V, SOD-923; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single
DIODE SCHOTTKY 30V 100MA VMN2M
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 846-RB530CM-30T2RDKR-ND | 968118-RB530CM-30T2R | 280-RB530CM-30T2R | RB530CM-30T2R | RB530CM-30T2R | RB530CM-30T2R | 74AC1842 | RB530CM-30T2R |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 30V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, Single, 30V, Sod-923; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | SOD-923-2 | 2-SMD, Flat Lead | SOD-923 | |||
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | 0.4600 volts | 0.4600 volts | |||
| RoHS Compliant | RoHS | RoHS | RoHS |