Semtech Corp. TVS RCLAMP0504PATCT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0504PATCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
150W 5V TVS Protection Diode
144-RCLAMP0504PATCT
150W 5V TVS Protection Diode 144-RCLAMP0504PATCT
TVS Diode, 150W, 5V, Unidirectional, 4 Ch, SLP1616P6 Product overview: RCLAMP0504PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504PATCT can be used for catalog matching and distributor lookup.

TVS Diode, 150W, 5V, Unidirectional, 4 Ch, SLP1616P6 Product overview: RCLAMP0504PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504PATCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RCLAMP0504PATCT - 891492-RCLAMP0504PATCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP0504PATCT
891492-RCLAMP0504PATCT
TVS - TVS - Diodes - RCLAMP0504PATCT 891492-RCLAMP0504PATCT
Manufacturer: Semtech Corporation Win Source Part Number: 891492-RCLAMP0504PAT CT Series: RailClamp® Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6) Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RCLAMP0504 Categories: Circuit Protection Case / Package: SLP1616P6 (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: RCLAMP0504PATCT-ND, RCLAMP0504PATR-ND, RCLAMP0504PATCTCT, RCLAMP0504PA.TCT, RCLAMP0504PADKR, RCLAMP0504PADKR-ND, RCLAMP0504PATCTDKR, RCLAMP0504PATCTTR, RCLAMP0504PATR, RCLAMP0504PACT-ND, RCLAMP0504PACT

Manufacturer: Semtech Corporation
Win Source Part Number: 891492-RCLAMP0504PATCT
Series: RailClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP0504
Categories: Circuit Protection
Case / Package: SLP1616P6 (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP0504PATCT-ND, RCLAMP0504PATR-ND, RCLAMP0504PATCTCT, RCLAMP0504PA.TCT, RCLAMP0504PADKR, RCLAMP0504PADKR-ND, RCLAMP0504PATCTDKR, RCLAMP0504PATCTTR, RCLAMP0504PATR, RCLAMP0504PACT-ND, RCLAMP0504PACT

Buy Now Datasheet
 - RCLAMP0504PATCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 18V 6-SON T/R

Supplier's Site Datasheet
TVS Diodes - RCLAMP0504PATCTDKR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - RCLAMP0504PATCTCT-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - RCLAMP0504PATCTTR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

18V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - 9210098P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9210098P
TVS Diodes 9210098P
Semtech RCLAMP0504PATCT TVS Diode

Semtech RCLAMP0504PATCT TVS Diode

Supplier's Site
TVS Diodes - 9210098 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9210098
TVS Diodes 9210098
Semtech RCLAMP0504PATCT TVS Diode

Semtech RCLAMP0504PATCT TVS Diode

Supplier's Site
TVS Diodes - 1460610 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1460610
TVS Diodes 1460610
Semtech RCLAMP0504PATCT TVS Diode

Semtech RCLAMP0504PATCT TVS Diode

Supplier's Site
Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech - 84R7490 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech
84R7490
Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech 84R7490
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech - 84X9399 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech
84X9399
Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech 84X9399
TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 150W, 5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP0504PATCT
TVS Diodes / ESD Suppressors RCLAMP0504PATCT
TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array

TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504PATCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504PATCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504PATCT
TVS DIODE 5VWM 18VC SLP1616P6

TVS DIODE 5VWM 18VC SLP1616P6

Supplier's Site
TVS DIODE 5VWM 18VC SLP1616P6

TVS DIODE 5VWM 18VC SLP1616P6

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0504PATCT 144-RCLAMP0504PATCT 891492-RCLAMP0504PATCT RCLAMP0504PATCT RCLAMP0504PATCTDKR-ND 9210098P 9210098 84R7490 RCLAMP0504PATCT RCLAMP0504PATCT RCLAMP0504PATCT
Product Name TVS 150W 5V TVS Protection Diode TVS - TVS - Diodes - RCLAMP0504PATCT TVS Diodes TVS Diodes TVS Diodes Tvs Array, 150W, 5V, Unidirectional, Slp1616P6; Product Range Semtech TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SLP1616P6 (1.6x1.6) SLP1616P 6-UFDFN Exposed Pad SLP1616P6 Slp1616p6 SLP1616P6 SLP1616P6-6 SLP1616P6 (1.6x1.6) 6-UFDFN Exposed Pad
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data