ROHM Semiconductor USA, LLC Schottky 30V 200MA Diode and Rectifier RB531SM-30T2R

Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-RB531SM-30T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB531SM-30T2R
Schottky 30V 200MA Diode and Rectifier 280-RB531SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB531SM-30T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB531SM-30T2RCT-ND
Single Diodes RB531SM-30T2RCT-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB531SM-30T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB531SM-30T2RDKR-ND
Single Diodes RB531SM-30T2RDKR-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB531SM-30T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB531SM-30T2RTR-ND
Single Diodes RB531SM-30T2RTR-ND
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1333246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333246
Schottky Diodes & Rectifiers 1333246
Schottky Diode 30V 200mA SOD-523

Schottky Diode 30V 200mA SOD-523

Supplier's Site
Schottky Diodes & Rectifiers - 1333246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333246P
Schottky Diodes & Rectifiers 1333246P
Schottky Diode 30V 200mA SOD-523

Schottky Diode 30V 200mA SOD-523

Supplier's Site
Diodes, Rectifiers - Single - RB531SM-30T2R - 801338-RB531SM-30T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB531SM-30T2R
801338-RB531SM-30T2R
Diodes, Rectifiers - Single - RB531SM-30T2R 801338-RB531SM-30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 801338-RB531SM-30T2R Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 200mA Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: EMD2 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 350mV at 10mA Current - Reverse Leakage at Vr: 10μA at 10V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801338-RB531SM-30T2R
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: EMD2
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 350mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 10V

Buy Now
Single Diodes - RB531SM-30T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB531SM-30T2R
Single Diodes RB531SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB531SM-30T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB531SM-30T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB531SM-30T2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site
Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm - 78AC6428 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm
78AC6428
Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm 78AC6428
DIODE, SCHOTTKY, 0.2A, 30V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB531SM-30T2R
Schottky Diodes & Rectifiers RB531SM-30T2R
Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB531SM-30T2R RB531SM-30T2RCT-ND 1333246 1333246P 801338-RB531SM-30T2R RB531SM-30T2R RB531SM-30T2R 78AC6428 RB531SM-30T2R
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - RB531SM-30T2R Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 0.2A, 30V, Sod-523; Diode Configuration Rohm Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data