Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
Schottky Diodes & Rectifiers 30V VR 5A 0.49V VF PMDTM; SOD-128
DIODE SCHOTTKY 30V 5A PMDTM
DIODE SCHOTTKY 30V 5A PMDTM
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RBR5LAM30BTFCT-ND | RBR5LAM30BTFTR | RBR5LAM30BTFTR | RBR5LAM30BTFTR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |